Minerallac Company Toggle Bolt - Non Metric 58165

Description
PHILLIPS, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 1/8 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 3/8 INCH DRILL SIZE THREAD TYPE COARSE APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
PHILLIPS, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 1/8 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 3/8 INCH DRILL SIZE THREAD TYPE COARSE APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Bolt - Non Metric - 58165 - Minerallac Company
Hampshire, IL, USA
Toggle Bolt - Non Metric
58165
Toggle Bolt - Non Metric 58165
PHILLIPS, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 1/8 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 3/8 INCH DRILL SIZE THREAD TYPE COARSE APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD PACKAGING QUANTITY 100 PER BOX
  • PHILLIPS, SLOTTED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 4 INCH
  • 1/8 INCH NOMINAL SIZE
  • MUSHROOM HEAD STYLE
  • 3/8 INCH DRILL SIZE
  • THREAD TYPE COARSE
  • APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 58165
Product Name Toggle Bolt - Non Metric
Bolt Type Toggle Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 8-32 x .750 Long - 21812 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7500 inch (19.05 mm)
View Details
2 suppliers
Contact Bolt - BJ732 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel; Stainless Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20; M24
View Details