Minerallac Company Anchor 61182

Description
VERTICAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 2-1/2 INCH ANCHOR LENGTH 5/8 INCH AF END-DRILLED HEAD TYPE 3/8 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 3/8 INCH HEAD COLOR SILVER APPLICATION INSTALLS VERTICALLY INTO THE BOTTOM OF WOOD STRUCTURES FOR HANGING THREADED ROD APPROVAL UL, FM PACKAGING QUANTITY 25 PER BOX/125 PER CASE GST25-380 MODEL
Datasheet
Description
VERTICAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 2-1/2 INCH ANCHOR LENGTH 5/8 INCH AF END-DRILLED HEAD TYPE 3/8 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 3/8 INCH HEAD COLOR SILVER APPLICATION INSTALLS VERTICALLY INTO THE BOTTOM OF WOOD STRUCTURES FOR HANGING THREADED ROD APPROVAL UL, FM PACKAGING QUANTITY 25 PER BOX/125 PER CASE GST25-380 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 61182 - Minerallac Company
Hampshire, IL, USA
Anchor
61182
Anchor 61182
VERTICAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 2-1/2 INCH ANCHOR LENGTH 5/8 INCH AF END-DRILLED HEAD TYPE 3/8 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 3/8 INCH HEAD COLOR SILVER APPLICATION INSTALLS VERTICALLY INTO THE BOTTOM OF WOOD STRUCTURES FOR HANGING THREADED ROD APPROVAL UL, FM PACKAGING QUANTITY 25 PER BOX/125 PER CASE GST25-380 MODEL
  • VERTICAL THREADED ROD TYPE
  • STEEL MATERIAL
  • ELECTRO ZINC PLATED FINISH
  • 2-1/2 INCH ANCHOR LENGTH
  • 5/8 INCH AF END-DRILLED HEAD TYPE
  • 3/8 INCH ANCHOR SIZE
  • SAMMYS[R] BRAND
  • ROD SIZE 3/8 INCH
  • HEAD COLOR SILVER
  • APPLICATION INSTALLS VERTICALLY INTO THE BOTTOM OF WOOD STRUCTURES FOR HANGING THREADED ROD
  • APPROVAL UL, FM
  • PACKAGING QUANTITY 25 PER BOX/125 PER CASE
  • GST25-380 MODEL
Datasheet
Anchor - 61182 - Minerallac Company
Hampshire, IL, USA
Anchor
61182
Anchor 61182
VERTICAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 2-1/2 INCH ANCHOR LENGTH 5/8 INCH AF END-DRILLED HEAD TYPE 3/8 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 3/8 INCH HEAD COLOR SILVER APPLICATION INSTALLS VERTICALLY INTO THE BOTTOM OF WOOD STRUCTURES FOR HANGING THREADED ROD APPROVAL UL, FM PACKAGING QUANTITY 25 PER BOX/125 PER CASE GST25-380 MODEL
  • VERTICAL THREADED ROD TYPE
  • STEEL MATERIAL
  • ELECTRO ZINC PLATED FINISH
  • 2-1/2 INCH ANCHOR LENGTH
  • 5/8 INCH AF END-DRILLED HEAD TYPE
  • 3/8 INCH ANCHOR SIZE
  • SAMMYS[R] BRAND
  • ROD SIZE 3/8 INCH
  • HEAD COLOR SILVER
  • APPLICATION INSTALLS VERTICALLY INTO THE BOTTOM OF WOOD STRUCTURES FOR HANGING THREADED ROD
  • APPROVAL UL, FM
  • PACKAGING QUANTITY 25 PER BOX/125 PER CASE
  • GST25-380 MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 61182
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 10 mm - 121201000060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 6-32 x .625 Long - 21610 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6250 inch (15.87 mm)
View Details
2 suppliers
CAM SCREWS - MBCS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type CAM SCREW
Material Steel
Finish Black Oxide
View Details