Minerallac Company Concrete Anchor 39723-6

Description
ANCHOR LENGTH 1 INCH ANCHOR SIZE #10 FINISH ZINC PLATED HEAD TYPE WING MATERIAL PLASTIC DRIVE TYPE SQUARE COLOR YELLOW PACKAGING QUANTITY 200 PER JAR INCLUDES MASONRY DRILL BIT
Datasheet
Description
ANCHOR LENGTH 1 INCH ANCHOR SIZE #10 FINISH ZINC PLATED HEAD TYPE WING MATERIAL PLASTIC DRIVE TYPE SQUARE COLOR YELLOW PACKAGING QUANTITY 200 PER JAR INCLUDES MASONRY DRILL BIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Anchor - 39723-6 - Minerallac Company
Hampshire, IL, USA
Concrete Anchor
39723-6
Concrete Anchor 39723-6
ANCHOR LENGTH 1 INCH ANCHOR SIZE #10 FINISH ZINC PLATED HEAD TYPE WING MATERIAL PLASTIC DRIVE TYPE SQUARE COLOR YELLOW PACKAGING QUANTITY 200 PER JAR INCLUDES MASONRY DRILL BIT
  • ANCHOR LENGTH 1 INCH
  • ANCHOR SIZE #10
  • FINISH ZINC PLATED
  • HEAD TYPE WING
  • MATERIAL PLASTIC
  • DRIVE TYPE SQUARE
  • COLOR YELLOW
  • PACKAGING QUANTITY 200 PER JAR
  • INCLUDES MASONRY DRILL BIT
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 39723-6
Product Name Concrete Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details
Hex Sealing Bolts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Bolt Type Hexagon Bolt
View Details
Hex Bolts - 2453275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Plated; Zinc Plated
View Details
Kwik-Strip® Stripper Bolts - 46618 - Jergens, Inc.
Specs
Material Steel; Alloy Steel
View Details