Minerallac Company Anchor 61183

Description
HORIZONTAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 2-1/2 INCH ANCHOR LENGTH 5/8 INCH AF END-DRILLED HEAD TYPE 3/8 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 3/8 INCH HEAD COLOR SILVER APPLICATION INSTALLS HORIZONTALLY INTO THE SIDE OF WOOD STRUCTURES FOR HANGING THREADED ROD APPROVAL UL PACKAGING QUANTITY 25 PER BOX/125 PER CASE SWG 25-380 MODEL
Datasheet
Description
HORIZONTAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 2-1/2 INCH ANCHOR LENGTH 5/8 INCH AF END-DRILLED HEAD TYPE 3/8 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 3/8 INCH HEAD COLOR SILVER APPLICATION INSTALLS HORIZONTALLY INTO THE SIDE OF WOOD STRUCTURES FOR HANGING THREADED ROD APPROVAL UL PACKAGING QUANTITY 25 PER BOX/125 PER CASE SWG 25-380 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 61183 - Minerallac Company
Hampshire, IL, USA
Anchor
61183
Anchor 61183
HORIZONTAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 2-1/2 INCH ANCHOR LENGTH 5/8 INCH AF END-DRILLED HEAD TYPE 3/8 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 3/8 INCH HEAD COLOR SILVER APPLICATION INSTALLS HORIZONTALLY INTO THE SIDE OF WOOD STRUCTURES FOR HANGING THREADED ROD APPROVAL UL PACKAGING QUANTITY 25 PER BOX/125 PER CASE SWG 25-380 MODEL
  • HORIZONTAL THREADED ROD TYPE
  • STEEL MATERIAL
  • ELECTRO ZINC PLATED FINISH
  • 2-1/2 INCH ANCHOR LENGTH
  • 5/8 INCH AF END-DRILLED HEAD TYPE
  • 3/8 INCH ANCHOR SIZE
  • SAMMYS[R] BRAND
  • ROD SIZE 3/8 INCH
  • HEAD COLOR SILVER
  • APPLICATION INSTALLS HORIZONTALLY INTO THE SIDE OF WOOD STRUCTURES FOR HANGING THREADED ROD
  • APPROVAL UL
  • PACKAGING QUANTITY 25 PER BOX/125 PER CASE
  • SWG 25-380 MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 61183
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details
Titanium SHCS 8-32 x 1.25 Long - 21820 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.25 inch (31.75 mm)
View Details
2 suppliers
Eye Bolt - BJ761-N / BJ761-A - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20
View Details