Minerallac Company Hanger Bolt - Non Metric 66164

Description
FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER DIAMETER 0.25 INCH LAG SIZE 1/2 INCH MACHINE THREAD SIZE 1/2 INCH APPLICATION PRE DRILLED PILOT HOLE
Datasheet
Description
FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER DIAMETER 0.25 INCH LAG SIZE 1/2 INCH MACHINE THREAD SIZE 1/2 INCH APPLICATION PRE DRILLED PILOT HOLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hanger Bolt - Non Metric - 66164 - Minerallac Company
Hampshire, IL, USA
Hanger Bolt - Non Metric
66164
Hanger Bolt - Non Metric 66164
FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER DIAMETER 0.25 INCH LAG SIZE 1/2 INCH MACHINE THREAD SIZE 1/2 INCH APPLICATION PRE DRILLED PILOT HOLE
  • FULLY THREADED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 4 INCH OVERALL LENGTH
  • 1/4 INCH NOMINAL DIAMETER
  • DIAMETER 0.25 INCH
  • LAG SIZE 1/2 INCH
  • MACHINE THREAD SIZE 1/2 INCH
  • APPLICATION PRE DRILLED PILOT HOLE
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 66164
Product Name Hanger Bolt - Non Metric
Bolt Type Hanger Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Fully-threaded Bar - BJ830 - Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel; Stainless Steel
Finish Black Oxide
View Details
T-Bolts - 42308 - Jergens, Inc.
Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details