Minerallac Company Hanger Bolt - Non Metric 66148

Description
FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER APPLICATION STANDARD HANGER BOLTS ARE INTENDED TO BE INSERTED INTO A PRE DRILLED PILOT HOLE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER APPLICATION STANDARD HANGER BOLTS ARE INTENDED TO BE INSERTED INTO A PRE DRILLED PILOT HOLE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hanger Bolt - Non Metric - 66148 - Minerallac Company
Hampshire, IL, USA
Hanger Bolt - Non Metric
66148
Hanger Bolt - Non Metric 66148
FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER APPLICATION STANDARD HANGER BOLTS ARE INTENDED TO BE INSERTED INTO A PRE DRILLED PILOT HOLE PACKAGING QUANTITY 100 PER BOX
  • FULLY THREADED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 INCH OVERALL LENGTH
  • 1/4 INCH NOMINAL DIAMETER
  • APPLICATION STANDARD HANGER BOLTS ARE INTENDED TO BE INSERTED INTO A PRE DRILLED PILOT HOLE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 66148
Product Name Hanger Bolt - Non Metric
Bolt Type Hanger Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Fully-threaded Bar - BJ830 - Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel; Stainless Steel
Finish Black Oxide
View Details
T-Bolts - 42911 - Jergens, Inc.
Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details