Minerallac Company Concrete Anchor 60564

Description
DRILL SIZE 5/32 INCH FINISH CLIMASEAL[T] FINISH HEAD TYPE FLAT, PHILLIPS SCREW LENGTH 4 INCH SCREW SIZE 3/16 INCH TYPE TAP-CON APPLICABLE STANDARD GSA 523, ICBO 3320, NIS-64269 APPLICATION CONCRETE BLOCK/BRICK COLOR BLUE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
DRILL SIZE 5/32 INCH FINISH CLIMASEAL[T] FINISH HEAD TYPE FLAT, PHILLIPS SCREW LENGTH 4 INCH SCREW SIZE 3/16 INCH TYPE TAP-CON APPLICABLE STANDARD GSA 523, ICBO 3320, NIS-64269 APPLICATION CONCRETE BLOCK/BRICK COLOR BLUE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Anchor - 60564 - Minerallac Company
Hampshire, IL, USA
Concrete Anchor
60564
Concrete Anchor 60564
DRILL SIZE 5/32 INCH FINISH CLIMASEAL[T] FINISH HEAD TYPE FLAT, PHILLIPS SCREW LENGTH 4 INCH SCREW SIZE 3/16 INCH TYPE TAP-CON APPLICABLE STANDARD GSA 523, ICBO 3320, NIS-64269 APPLICATION CONCRETE BLOCK/BRICK COLOR BLUE PACKAGING QUANTITY 100 PER BOX
  • DRILL SIZE 5/32 INCH
  • FINISH CLIMASEAL[T] FINISH
  • HEAD TYPE FLAT, PHILLIPS
  • SCREW LENGTH 4 INCH
  • SCREW SIZE 3/16 INCH
  • TYPE TAP-CON
  • APPLICABLE STANDARD GSA 523, ICBO 3320, NIS-64269
  • APPLICATION CONCRETE BLOCK/BRICK
  • COLOR BLUE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 60564
Product Name Concrete Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

CAM SCREWS - MBCS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type CAM SCREW
Material Steel
Finish Black Oxide
View Details
T-Bolts - 42905 - Jergens, Inc.
Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details