Minerallac Company Anchor 63132

Description
STRIKE TYPE ZINC PLATED FINISH 2 INCH ANCHOR LENGTH 5/16 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH INCLUDES NUT AND WASHER APPLICATION CONCRETE, BRICK, STONE OR GROUT FILLED BLOCK PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
STRIKE TYPE ZINC PLATED FINISH 2 INCH ANCHOR LENGTH 5/16 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH INCLUDES NUT AND WASHER APPLICATION CONCRETE, BRICK, STONE OR GROUT FILLED BLOCK PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 63132 - Minerallac Company
Hampshire, IL, USA
Anchor
63132
Anchor 63132
STRIKE TYPE ZINC PLATED FINISH 2 INCH ANCHOR LENGTH 5/16 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH INCLUDES NUT AND WASHER APPLICATION CONCRETE, BRICK, STONE OR GROUT FILLED BLOCK PACKAGING QUANTITY 100 PER BOX
  • STRIKE TYPE
  • ZINC PLATED FINISH
  • 2 INCH ANCHOR LENGTH
  • 5/16 INCH ANCHOR SIZE
  • 1-1/2 INCH EMBED DEPTH
  • INCLUDES NUT AND WASHER
  • APPLICATION CONCRETE, BRICK, STONE OR GROUT FILLED BLOCK
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 63132
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 1/4-20 x .750 Long - 21912 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7500 inch (19.05 mm)
View Details
2 suppliers
Eye Bolt - BJ761-N / BJ761-A - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20
View Details