Minerallac Company Concrete Anchor 39763-6

Description
ANCHOR LENGTH 1 INCH ANCHOR SIZE #10 HEAD TYPE WING MATERIAL PLASTIC COLOR YELLOW DRIVE TYPE COMBINATION PHILLIPS PACKAGING QUANTITY 200 PER JAR INCLUDES MASONRY DRILL BIT
Datasheet
Description
ANCHOR LENGTH 1 INCH ANCHOR SIZE #10 HEAD TYPE WING MATERIAL PLASTIC COLOR YELLOW DRIVE TYPE COMBINATION PHILLIPS PACKAGING QUANTITY 200 PER JAR INCLUDES MASONRY DRILL BIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Anchor - 39763-6 - Minerallac Company
Hampshire, IL, USA
Concrete Anchor
39763-6
Concrete Anchor 39763-6
ANCHOR LENGTH 1 INCH ANCHOR SIZE #10 HEAD TYPE WING MATERIAL PLASTIC COLOR YELLOW DRIVE TYPE COMBINATION PHILLIPS PACKAGING QUANTITY 200 PER JAR INCLUDES MASONRY DRILL BIT
  • ANCHOR LENGTH 1 INCH
  • ANCHOR SIZE #10
  • HEAD TYPE WING
  • MATERIAL PLASTIC
  • COLOR YELLOW
  • DRIVE TYPE COMBINATION PHILLIPS
  • PACKAGING QUANTITY 200 PER JAR
  • INCLUDES MASONRY DRILL BIT
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 39763-6
Product Name Concrete Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
Metric Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Plain
View Details
ptfe bolts and nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details