Minerallac Company Anchor 63476

Description
STRIKE TYPE ZINC PLATED FINISH 4-3/4 INCH ANCHOR LENGTH 1/2 INCH ANCHOR SIZE 2-1/2 INCH EMBED DEPTH INCLUDES NUT AND WASHER APPLICATION CONCRETE, BRICK, STONE OR GROUT FILLED BLOCK PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
STRIKE TYPE ZINC PLATED FINISH 4-3/4 INCH ANCHOR LENGTH 1/2 INCH ANCHOR SIZE 2-1/2 INCH EMBED DEPTH INCLUDES NUT AND WASHER APPLICATION CONCRETE, BRICK, STONE OR GROUT FILLED BLOCK PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 63476 - Minerallac Company
Hampshire, IL, USA
Anchor
63476
Anchor 63476
STRIKE TYPE ZINC PLATED FINISH 4-3/4 INCH ANCHOR LENGTH 1/2 INCH ANCHOR SIZE 2-1/2 INCH EMBED DEPTH INCLUDES NUT AND WASHER APPLICATION CONCRETE, BRICK, STONE OR GROUT FILLED BLOCK PACKAGING QUANTITY 50 PER BOX
  • STRIKE TYPE
  • ZINC PLATED FINISH
  • 4-3/4 INCH ANCHOR LENGTH
  • 1/2 INCH ANCHOR SIZE
  • 2-1/2 INCH EMBED DEPTH
  • INCLUDES NUT AND WASHER
  • APPLICATION CONCRETE, BRICK, STONE OR GROUT FILLED BLOCK
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 63476
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 5 mm - 121200500060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Superbolt HyFit -  - Nord-Lock Group
Nord-Lock Group
Specs
Bolt Type Machine Bolt; Expansion Bolt
View Details
Hex Bolts - 2454076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Plated; Zinc Plated
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 1/2-13UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 1/2"
View Details