Minerallac Company Anchor 61248

Description
NAIL-IN TYPE NYLON, STEEL (NAIL) MATERIAL WHITE (ZINC NAIL) FINISH 3 INCH ANCHOR LENGTH 285 LB (PULLOUT), 71 LB AT 4000 PSI FOR CONCRETE LOAD RATING 1/4 INCH DRILL SIZE MUSHROOM HEAD TYPE 1/4 INCH ANCHOR SIZE 1.75 INCH EMBED DEPTH HEAD DIAMETER 9/16 INCH APPLICATION CONCRETE, BRICK, BLOCK AND STONE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
NAIL-IN TYPE NYLON, STEEL (NAIL) MATERIAL WHITE (ZINC NAIL) FINISH 3 INCH ANCHOR LENGTH 285 LB (PULLOUT), 71 LB AT 4000 PSI FOR CONCRETE LOAD RATING 1/4 INCH DRILL SIZE MUSHROOM HEAD TYPE 1/4 INCH ANCHOR SIZE 1.75 INCH EMBED DEPTH HEAD DIAMETER 9/16 INCH APPLICATION CONCRETE, BRICK, BLOCK AND STONE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 61248 - Minerallac Company
Hampshire, IL, USA
Anchor
61248
Anchor 61248
NAIL-IN TYPE NYLON, STEEL (NAIL) MATERIAL WHITE (ZINC NAIL) FINISH 3 INCH ANCHOR LENGTH 285 LB (PULLOUT), 71 LB AT 4000 PSI FOR CONCRETE LOAD RATING 1/4 INCH DRILL SIZE MUSHROOM HEAD TYPE 1/4 INCH ANCHOR SIZE 1.75 INCH EMBED DEPTH HEAD DIAMETER 9/16 INCH APPLICATION CONCRETE, BRICK, BLOCK AND STONE PACKAGING QUANTITY 100 PER BOX
  • NAIL-IN TYPE
  • NYLON, STEEL (NAIL) MATERIAL
  • WHITE (ZINC NAIL) FINISH
  • 3 INCH ANCHOR LENGTH
  • 285 LB (PULLOUT), 71 LB AT 4000 PSI FOR CONCRETE LOAD RATING
  • 1/4 INCH DRILL SIZE
  • MUSHROOM HEAD TYPE
  • 1/4 INCH ANCHOR SIZE
  • 1.75 INCH EMBED DEPTH
  • HEAD DIAMETER 9/16 INCH
  • APPLICATION CONCRETE, BRICK, BLOCK AND STONE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 61248
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 4-40 x .250 Long - 21404 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Eye Bolt - BJ761-N / BJ761-A - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20
View Details