Minerallac Company Anchor 59614

Description
VERTICAL THREADED ROD, FIXTURE HANGING HARDWARE TYPE STEEL MATERIAL YELLOW DICHROMATIC FINISH 1-7/8 INCH ANCHOR LENGTH 20 TPI 1/4 INCH ANCHOR SIZE HANGERMATE[R] BRAND HEAD COLOR SILVER APPLICATION STEEL PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
VERTICAL THREADED ROD, FIXTURE HANGING HARDWARE TYPE STEEL MATERIAL YELLOW DICHROMATIC FINISH 1-7/8 INCH ANCHOR LENGTH 20 TPI 1/4 INCH ANCHOR SIZE HANGERMATE[R] BRAND HEAD COLOR SILVER APPLICATION STEEL PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 59614 - Minerallac Company
Hampshire, IL, USA
Anchor
59614
Anchor 59614
VERTICAL THREADED ROD, FIXTURE HANGING HARDWARE TYPE STEEL MATERIAL YELLOW DICHROMATIC FINISH 1-7/8 INCH ANCHOR LENGTH 20 TPI 1/4 INCH ANCHOR SIZE HANGERMATE[R] BRAND HEAD COLOR SILVER APPLICATION STEEL PACKAGING QUANTITY 50 PER BOX
  • VERTICAL THREADED ROD, FIXTURE HANGING HARDWARE TYPE
  • STEEL MATERIAL
  • YELLOW DICHROMATIC FINISH
  • 1-7/8 INCH ANCHOR LENGTH
  • 20 TPI
  • 1/4 INCH ANCHOR SIZE
  • HANGERMATE[R] BRAND
  • HEAD COLOR SILVER
  • APPLICATION STEEL
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 59614
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
#3 Regular Flat Head Plow Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Plow Bolt
Material Steel
Finish Zinc Plated (optional feature); Plain
View Details
ptfe bolts and nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details