Minerallac Company Anchor 59408

Description
CONICAL TYPE ENGINEERED PLASTIC MATERIAL 3/4 INCH ANCHOR LENGTH 1/8 INCH DRILL SIZE #6 TO #8 ANCHOR SIZE 3/4 INCH EMBED DEPTH APPLICATION DRYWALL, CONCRETE, HOLLOW BLOCK OR BRICK PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet
Description
CONICAL TYPE ENGINEERED PLASTIC MATERIAL 3/4 INCH ANCHOR LENGTH 1/8 INCH DRILL SIZE #6 TO #8 ANCHOR SIZE 3/4 INCH EMBED DEPTH APPLICATION DRYWALL, CONCRETE, HOLLOW BLOCK OR BRICK PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 59408 - Minerallac Company
Hampshire, IL, USA
Anchor
59408
Anchor 59408
CONICAL TYPE ENGINEERED PLASTIC MATERIAL 3/4 INCH ANCHOR LENGTH 1/8 INCH DRILL SIZE #6 TO #8 ANCHOR SIZE 3/4 INCH EMBED DEPTH APPLICATION DRYWALL, CONCRETE, HOLLOW BLOCK OR BRICK PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
  • CONICAL TYPE
  • ENGINEERED PLASTIC MATERIAL
  • 3/4 INCH ANCHOR LENGTH
  • 1/8 INCH DRILL SIZE
  • #6 TO #8 ANCHOR SIZE
  • 3/4 INCH EMBED DEPTH
  • APPLICATION DRYWALL, CONCRETE, HOLLOW BLOCK OR BRICK
  • PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 59408
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 12 mm - 121201200060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details
Titanium SHCS 2-56 x .500 Long - 21208 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Titanium
Length 0.5000 inch (12.7 mm)
Inch # 2
View Details
2 suppliers
CAM SCREWS - MBCS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type CAM SCREW
Material Steel
Finish Black Oxide
View Details