Minerallac Company Anchor 58744

Description
TOGGLE TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH SCREW LENGTH 24 TPI #10 SCREW SIZE 1/2 INCH DRILL SIZE SQUARE, SLOTTED HEAD TYPE 3/16 INCH ANCHOR SIZE TOGGLER[R], SNAPTOGGLE[R] BRAND THREAD SERIES UNC APPLICATION GYPSUM BOARD, DRYWALL WITH A STEEL STUD, CONCRETE BLOCK, TILE OVER DRYWALL
Datasheet
Description
TOGGLE TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH SCREW LENGTH 24 TPI #10 SCREW SIZE 1/2 INCH DRILL SIZE SQUARE, SLOTTED HEAD TYPE 3/16 INCH ANCHOR SIZE TOGGLER[R], SNAPTOGGLE[R] BRAND THREAD SERIES UNC APPLICATION GYPSUM BOARD, DRYWALL WITH A STEEL STUD, CONCRETE BLOCK, TILE OVER DRYWALL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 58744 - Minerallac Company
Hampshire, IL, USA
Anchor
58744
Anchor 58744
TOGGLE TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH SCREW LENGTH 24 TPI #10 SCREW SIZE 1/2 INCH DRILL SIZE SQUARE, SLOTTED HEAD TYPE 3/16 INCH ANCHOR SIZE TOGGLER[R], SNAPTOGGLE[R] BRAND THREAD SERIES UNC APPLICATION GYPSUM BOARD, DRYWALL WITH A STEEL STUD, CONCRETE BLOCK, TILE OVER DRYWALL
  • TOGGLE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 4 INCH SCREW LENGTH
  • 24 TPI
  • #10 SCREW SIZE
  • 1/2 INCH DRILL SIZE
  • SQUARE, SLOTTED HEAD TYPE
  • 3/16 INCH ANCHOR SIZE
  • TOGGLER[R], SNAPTOGGLE[R] BRAND
  • THREAD SERIES UNC
  • APPLICATION GYPSUM BOARD, DRYWALL WITH A STEEL STUD, CONCRETE BLOCK, TILE OVER DRYWALL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 58744
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Stud - BJ745 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel
Finish Black Oxide
View Details
Superbolt HyFit -  - Nord-Lock Group
Nord-Lock Group
Specs
Bolt Type Machine Bolt; Expansion Bolt
View Details
Hex Bolts - 190254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Hexagon Bolt
Material Stainless Steel
Finish Plain
View Details