Minerallac Company Anchor 63257

Description
STRIKE TYPE ZINC PLATED FINISH 3-1/2 INCH ANCHOR LENGTH 3/8 INCH ANCHOR SIZE 1-7/8 INCH EMBED DEPTH INCLUDES NUT AND WASHER APPLICATION CONCRETE, BRICK, STONE OR GROUT FILLED BLOCK PACKAGING QUANTITY 10 PER BOX
Datasheet
Description
STRIKE TYPE ZINC PLATED FINISH 3-1/2 INCH ANCHOR LENGTH 3/8 INCH ANCHOR SIZE 1-7/8 INCH EMBED DEPTH INCLUDES NUT AND WASHER APPLICATION CONCRETE, BRICK, STONE OR GROUT FILLED BLOCK PACKAGING QUANTITY 10 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 63257 - Minerallac Company
Hampshire, IL, USA
Anchor
63257
Anchor 63257
STRIKE TYPE ZINC PLATED FINISH 3-1/2 INCH ANCHOR LENGTH 3/8 INCH ANCHOR SIZE 1-7/8 INCH EMBED DEPTH INCLUDES NUT AND WASHER APPLICATION CONCRETE, BRICK, STONE OR GROUT FILLED BLOCK PACKAGING QUANTITY 10 PER BOX
  • STRIKE TYPE
  • ZINC PLATED FINISH
  • 3-1/2 INCH ANCHOR LENGTH
  • 3/8 INCH ANCHOR SIZE
  • 1-7/8 INCH EMBED DEPTH
  • INCLUDES NUT AND WASHER
  • APPLICATION CONCRETE, BRICK, STONE OR GROUT FILLED BLOCK
  • PACKAGING QUANTITY 10 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 63257
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details
Titanium SHCS 4-40 x .375 Long - 21406 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Fully-threaded Bar - BJ830 - Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel; Stainless Steel
Finish Black Oxide
View Details