Minerallac Company Anchor 58818

Description
TOGGLE TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH SCREW LENGTH 20 TPI 1/4 INCH SCREW SIZE 1/2 INCH DRILL SIZE SQUARE, SLOTTED HEAD TYPE 1/4 INCH ANCHOR SIZE TOGGLER[R], SNAPTOGGLE[R] BRAND THREAD SERIES UNC APPLICATION GYPSUM BOARD, DRYWALL WITH A STEEL STUD, CONCRETE BLOCK, TILE OVER DRYWALL
Datasheet
Description
TOGGLE TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH SCREW LENGTH 20 TPI 1/4 INCH SCREW SIZE 1/2 INCH DRILL SIZE SQUARE, SLOTTED HEAD TYPE 1/4 INCH ANCHOR SIZE TOGGLER[R], SNAPTOGGLE[R] BRAND THREAD SERIES UNC APPLICATION GYPSUM BOARD, DRYWALL WITH A STEEL STUD, CONCRETE BLOCK, TILE OVER DRYWALL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 58818 - Minerallac Company
Hampshire, IL, USA
Anchor
58818
Anchor 58818
TOGGLE TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH SCREW LENGTH 20 TPI 1/4 INCH SCREW SIZE 1/2 INCH DRILL SIZE SQUARE, SLOTTED HEAD TYPE 1/4 INCH ANCHOR SIZE TOGGLER[R], SNAPTOGGLE[R] BRAND THREAD SERIES UNC APPLICATION GYPSUM BOARD, DRYWALL WITH A STEEL STUD, CONCRETE BLOCK, TILE OVER DRYWALL
  • TOGGLE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 4 INCH SCREW LENGTH
  • 20 TPI
  • 1/4 INCH SCREW SIZE
  • 1/2 INCH DRILL SIZE
  • SQUARE, SLOTTED HEAD TYPE
  • 1/4 INCH ANCHOR SIZE
  • TOGGLER[R], SNAPTOGGLE[R] BRAND
  • THREAD SERIES UNC
  • APPLICATION GYPSUM BOARD, DRYWALL WITH A STEEL STUD, CONCRETE BLOCK, TILE OVER DRYWALL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 58818
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

T-slot Bolt - BJ755 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type T-Head Bolt
Material Steel
Finish Black Oxide
View Details
Superbolt HyFit -  - Nord-Lock Group
Nord-Lock Group
Specs
Bolt Type Machine Bolt; Expansion Bolt
View Details
Coach Bolts - 1224427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Coach Bolts
Material Stainless Steel
Finish Plain
View Details