Minerallac Company Anchor 59011

Description
HAMMER DRIVE, NAIL-IN TYPE ZAMAC ZINC ALLOY (BODY), STEEL (NAIL) MATERIAL 7/8 INCH ANCHOR LENGTH 1300 LB LOAD RATING 3/16 INCH DRILL SIZE MUSHROOM HEAD TYPE 3/16 INCH ANCHOR SIZE 1-1/8 INCH EMBED DEPTH APPLICATION CONCRETE, BRICK, BLOCK AND STONE, LIGHT/MEDIUM DUTY PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
HAMMER DRIVE, NAIL-IN TYPE ZAMAC ZINC ALLOY (BODY), STEEL (NAIL) MATERIAL 7/8 INCH ANCHOR LENGTH 1300 LB LOAD RATING 3/16 INCH DRILL SIZE MUSHROOM HEAD TYPE 3/16 INCH ANCHOR SIZE 1-1/8 INCH EMBED DEPTH APPLICATION CONCRETE, BRICK, BLOCK AND STONE, LIGHT/MEDIUM DUTY PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 59011 - Minerallac Company
Hampshire, IL, USA
Anchor
59011
Anchor 59011
HAMMER DRIVE, NAIL-IN TYPE ZAMAC ZINC ALLOY (BODY), STEEL (NAIL) MATERIAL 7/8 INCH ANCHOR LENGTH 1300 LB LOAD RATING 3/16 INCH DRILL SIZE MUSHROOM HEAD TYPE 3/16 INCH ANCHOR SIZE 1-1/8 INCH EMBED DEPTH APPLICATION CONCRETE, BRICK, BLOCK AND STONE, LIGHT/MEDIUM DUTY PACKAGING QUANTITY 100 PER BOX
  • HAMMER DRIVE, NAIL-IN TYPE
  • ZAMAC ZINC ALLOY (BODY), STEEL (NAIL) MATERIAL
  • 7/8 INCH ANCHOR LENGTH
  • 1300 LB LOAD RATING
  • 3/16 INCH DRILL SIZE
  • MUSHROOM HEAD TYPE
  • 3/16 INCH ANCHOR SIZE
  • 1-1/8 INCH EMBED DEPTH
  • APPLICATION CONCRETE, BRICK, BLOCK AND STONE, LIGHT/MEDIUM DUTY
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 59011
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Bolt - 4014D620090129 - BUMAX®
Specs
Material Stainless Steel; Duplex
Fastener Standards ISO 4014
Length 3.54 inch (90 mm)
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
U-Bolt Clip DIN 741 Stainless RopeDiaRange 12 mm - 121201200060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details