Minerallac Company Datasheets for Pipe Hangers and Conduit Hangers
Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps.
Pipe Hangers and Conduit Hangers: Learn more
| Product Name | Notes |
|---|---|
| CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 0.75 INCH L X 0.95 INCH W X 1.8 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT, BOLT-ON... | |
| CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 0.85 INCH L X 1.3 INCH W X 2.6 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT, BOLT-ON... | |
| CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 0.87 INCH L X 1.25 INCH W X 1.95 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT, BOLT-ON... | |
| CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 0.87 INCH L X 1.35 INCH W X 2.5 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT, BOLT-ON... | |
| CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 0.87 INCH L X 1.75 INCH W X 2.95 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT, BOLT-ON... | |
| CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 1 INCH L X 2.25 INCH W X 3.25 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT, BOLT-ON... | |
| CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH L X 2.75 INCH W X 3.75 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT, BOLT-ON... | |
| CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH L X 3 INCH W X 4.35 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT, BOLT-ON... | |
| CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH L X 3.45 INCH W X 4.9 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT, BOLT-ON... | |
| CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 1.75 INCH L X 3.75 INCH W X 6.75 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT, BOLT-ON... | |
| CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 0.75 INCH L X 0.95 INCH W X 1.8 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 1/4 INCH... | |
| CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 0.87 INCH L X 1.25 INCH W X 1.95 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 1/4 INCH... | |
| CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 0.87 INCH L X 1.35 INCH W X 2.5 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 1/4 INCH... | |
| CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 0.87 INCH L X 1.75 INCH W X 2.95 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 1/4 INCH... | |
| CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 1 INCH L X 2.25 INCH W X 3.25 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 1/4 INCH... | |
| CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 1.25 INCH L X 2.75 INCH W X 3.75 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 1/4 INCH... | |
| CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 1.25 INCH L X 3 INCH W X 4.35 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 1/4 INCH... | |
| CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 1.25 INCH L X 3.45 INCH W X 4.9 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 1/4 INCH... | |
| CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 1.25 INCH L X 3.75 INCH W X 5.75 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 1/4 INCH... | |
| CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 1.75 INCH L X 3.75 INCH W X 6.75 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 1/4 INCH... | |
| CONDUIT HANGER WITH BOLT TYPE 304 STAINLESS STEEL MATERIAL 0.75 INCH L X 4.75 INCH W X 8.25 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 10 STANDARD... | |
| CONDUIT HANGER WITH BOLT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH L X 3.75 INCH W X 5.75 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 25 STANDARD... | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.63 INCH L X 1 INCH W X 1.85 INCH H SIZE PREGALVANIZED FINISH BOLT WITH PLASTIC RETAINER WASHER INSTALLATION UL APPROVAL 100... | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.75 INCH L X 0.95 INCH W X 1.82 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #0... | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.75 INCH L X 1.25 INCH W X 2 INCH H SIZE PREGALVANIZED FINISH BOLT WITH PLASTIC RETAINER WASHER INSTALLATION UL APPROVAL 100... | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.75 INCH L X 1.45 INCH W X 2.4 INCH H SIZE PREGALVANIZED FINISH BOLT WITH PLASTIC RETAINER WASHER INSTALLATION UL APPROVAL 100... | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.85 INCH L X 1.3 INCH W X 2.6 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #2-1/2... | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.85 INCH L X 1.3 INCH W X 2.6 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT INSTALLATION UL APPROVAL 100 STANDARD... | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.87 INCH L X 1.25 INCH W X 1.95 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #1... | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.87 INCH L X 1.35 INCH W X 2.42 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #2... | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.87 INCH L X 1.75 INCH W X 2.95 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #3... | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.87 INCH L X 2.25 INCH W X 2.25 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #4... | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.25 INCH L X 2.75 INCH W X 3.75 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 50 STANDARD PACKAGE #5... | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.25 INCH L X 3 INCH W X 4.35 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 50 STANDARD PACKAGE #6... | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.25 INCH L X 3.45 INCH W X 4.9 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 25 STANDARD PACKAGE #7... | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.25 INCH L X 3.75 INCH W X 5.75 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 25 STANDARD PACKAGE #8... | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.75 INCH L X 3.75 INCH W X 6.75 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 10 STANDARD PACKAGE #9... | |
| CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 0.75 INCH L X 0.95 INCH W X 1.8 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD... | |
| CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 0.75 INCH L X 4.75 INCH W X 8.25 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 10 STANDARD... | |
| CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 0.87 INCH L X 1.25 INCH W X 1.95 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD... | |
| CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 0.87 INCH L X 1.35 INCH W X 2.5 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION 100 STANDARD PACKAGE #2-1/2... | |
| CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 0.87 INCH L X 1.35 INCH W X 2.5 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD... | |
| CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 0.87 INCH L X 1.75 INCH W X 2.95 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD... | |
| CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 1 INCH L X 2.25 INCH W X 3.25 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD... | |
| CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH L X 2.75 INCH W X 3.75 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 50 STANDARD... | |
| CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH L X 3 INCH W X 4.35 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 50 STANDARD... | |
| CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH L X 3.45 INCH W X 4.9 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 25 STANDARD... | |
| CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH L X 3.75 INCH W X 5.75 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 25 STANDARD... | |
| CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 1.75 INCH L X 3.75 INCH W X 6.75 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 10 STANDARD... | |
| CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL 0.75 INCH L X 0.95 INCH W X 1.82 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #0... | |
| CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL 0.85 INCH L X 1.3 INCH W X 2.6 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #2-1/2... | |
| CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL 0.87 INCH L X 1.25 INCH W X 1.95 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #1... | |
| CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL 0.87 INCH L X 1.35 INCH W X 2.42 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #2... | |
| CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL 0.87 INCH L X 1.75 INCH W X 2.95 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #3... | |
| CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL 0.87 INCH L X 2.25 INCH W X 2.25 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #4... | |
| CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL 1.25 INCH L X 2.75 INCH W X 3.75 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 50 STANDARD PACKAGE #5... | |
| CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL 1.25 INCH L X 3 INCH W X 4.35 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 50 STANDARD PACKAGE #6... | |
| CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL 1.25 INCH L X 3.45 INCH W X 4.9 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 25 STANDARD PACKAGE #7... | |
| CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL 1.25 INCH L X 3.75 INCH W X 5.75 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 25 STANDARD PACKAGE #8... | |
| CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL 1.75 INCH L X 3.75 INCH W X 6.75 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 10 STANDARD PACKAGE #9... | |
| PISTON TYPE FOAM MATERIAL 1 INCH CONDUIT SIZE CABLE TYPE PULL LINES APPLICATION CAN BE USED WITH ALL KENA-LINE AND TOUGHLINE PULL LINES, CAN BE USED WITH MOST OTHER LINES... | |
| PISTON TYPE FOAM MATERIAL 1-1/2 INCH CONDUIT SIZE CABLE TYPE PULL LINES APPLICATION CAN BE USED WITH ALL KENA-LINE AND TOUGHLINE PULL LINES, CAN BE USED WITH MOST OTHER LINES... | |
| PISTON TYPE FOAM MATERIAL 1-1/4 INCH CONDUIT SIZE CABLE TYPE PULL LINES APPLICATION CAN BE USED WITH ALL KENA-LINE AND TOUGHLINE PULL LINES, CAN BE USED WITH MOST OTHER LINES... | |
| PISTON TYPE FOAM MATERIAL 1/2 INCH CONDUIT SIZE CABLE TYPE PULL LINES APPLICATION CAN BE USED WITH ALL KENA-LINE AND TOUGHLINE PULL LINES, CAN BE USED WITH MOST OTHER LINES... | |
| PISTON TYPE FOAM MATERIAL 2 INCH CONDUIT SIZE CABLE TYPE PULL LINES APPLICATION CAN BE USED WITH ALL KENA-LINE AND TOUGHLINE PULL LINES, CAN BE USED WITH MOST OTHER LINES... | |
| PISTON TYPE FOAM MATERIAL 3 INCH CONDUIT SIZE CABLE TYPE PULL LINES APPLICATION CAN BE USED WITH ALL KENA-LINE AND TOUGHLINE PULL LINES, CAN BE USED WITH MOST OTHER LINES... | |
| PISTON TYPE FOAM MATERIAL 3/4 INCH CONDUIT SIZE CABLE TYPE PULL LINES APPLICATION CAN BE USED WITH ALL KENA-LINE AND TOUGHLINE PULL LINES, CAN BE USED WITH MOST OTHER LINES... | |
| PUSH-IN TYPE SPRING STEEL MATERIAL 0.75 INCH L X 0.75 INCH W X 1.375 INCH H SIZE PUSH-IN INSTALLATION 100 STANDARD PACKAGE 0.25 INCH MOUNTING HOLE SIZE 25 LB (VERTICAL),... | |
| PUSH-IN TYPE SPRING STEEL MATERIAL 0.75 INCH L X 1 INCH W X 1.5 INCH H SIZE PUSH-IN INSTALLATION 100 STANDARD PACKAGE 0.25 INCH MOUNTING HOLE SIZE 25 LB (VERTICAL),... | |
| PUSH-IN TYPE SPRING STEEL MATERIAL 0.75 INCH L X 1.125 INCH W X 1.875 INCH H SIZE PUSH-IN INSTALLATION 100 STANDARD PACKAGE 0.25 INCH MOUNTING HOLE SIZE 25 LB (VERTICAL),... |