Minerallac Company Toggle Bolt - Non Metric 58332

Description
SLOTTED/SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 3/16 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 1/2 INCH DRILL SIZE THREAD TYPE COARSE INCLUDES WINGS APPLICATION LIGHT DUTY ANCHOR, HOLLOW BLOCK OR GYPSUM WALLBOARD PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SLOTTED/SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 3/16 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 1/2 INCH DRILL SIZE THREAD TYPE COARSE INCLUDES WINGS APPLICATION LIGHT DUTY ANCHOR, HOLLOW BLOCK OR GYPSUM WALLBOARD PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Bolt - Non Metric - 58332 - Minerallac Company
Hampshire, IL, USA
Toggle Bolt - Non Metric
58332
Toggle Bolt - Non Metric 58332
SLOTTED/SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 3/16 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 1/2 INCH DRILL SIZE THREAD TYPE COARSE INCLUDES WINGS APPLICATION LIGHT DUTY ANCHOR, HOLLOW BLOCK OR GYPSUM WALLBOARD PACKAGING QUANTITY 100 PER BOX
  • SLOTTED/SQUARE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2 INCH
  • 3/16 INCH NOMINAL SIZE
  • MUSHROOM HEAD STYLE
  • 1/2 INCH DRILL SIZE
  • THREAD TYPE COARSE
  • INCLUDES WINGS
  • APPLICATION LIGHT DUTY ANCHOR, HOLLOW BLOCK OR GYPSUM WALLBOARD
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 58332
Product Name Toggle Bolt - Non Metric
Bolt Type Toggle Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Hex Head Sealing Bolts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Bolt Type Hexagon Bolt
Material Steel; Stainless Steel
Finish Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details
Hex Bolts - 2454059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Plated; Zinc Plated
View Details
Kwik-Strip® Stripper Bolts - 46606 - Jergens, Inc.
Specs
Material Steel; Alloy Steel
View Details