Minerallac Company Anchor 62029

Description
WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 1/4 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH BIT SIZE 1-1/8 INCH APPLICATION SOLID OR HOLLOW MASONRY, CINDER BLOCK, BRICK, MARBLE AND CONCRETE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 1/4 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH BIT SIZE 1-1/8 INCH APPLICATION SOLID OR HOLLOW MASONRY, CINDER BLOCK, BRICK, MARBLE AND CONCRETE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 62029 - Minerallac Company
Hampshire, IL, USA
Anchor
62029
Anchor 62029
WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 1/4 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH BIT SIZE 1-1/8 INCH APPLICATION SOLID OR HOLLOW MASONRY, CINDER BLOCK, BRICK, MARBLE AND CONCRETE PACKAGING QUANTITY 100 PER BOX
  • WEDGE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2-1/4 INCH ANCHOR LENGTH
  • 1/4 INCH DRILL SIZE
  • 1/4 INCH ANCHOR SIZE
  • 1-1/2 INCH EMBED DEPTH
  • BIT SIZE 1-1/8 INCH
  • APPLICATION SOLID OR HOLLOW MASONRY, CINDER BLOCK, BRICK, MARBLE AND CONCRETE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 62029
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 5 mm - 121200500060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details
Titanium SHCS 2-56 x .375 Long - 21206 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Swivel Contact Bolt - BJ730 - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M4; M5; M6; M8; M10; M12; M16; M20
View Details