Minerallac Company Toggle Bolt - Non Metric 58148

Description
SQUARE, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 1/8 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 3/8 INCH DRILL SIZE THREAD TYPE COARSE APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SQUARE, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 1/8 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 3/8 INCH DRILL SIZE THREAD TYPE COARSE APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Bolt - Non Metric - 58148 - Minerallac Company
Hampshire, IL, USA
Toggle Bolt - Non Metric
58148
Toggle Bolt - Non Metric 58148
SQUARE, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 1/8 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 3/8 INCH DRILL SIZE THREAD TYPE COARSE APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD PACKAGING QUANTITY 100 PER BOX
  • SQUARE, SLOTTED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 INCH
  • 1/8 INCH NOMINAL SIZE
  • MUSHROOM HEAD STYLE
  • 3/8 INCH DRILL SIZE
  • THREAD TYPE COARSE
  • APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 58148
Product Name Toggle Bolt - Non Metric
Bolt Type Toggle Bolt
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 8 mm - 121200800060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 1/4-20 x .250 Long - 21904 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Stud - BJ745 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel
Finish Black Oxide
View Details