Minerallac Company Anchor 61617

Description
SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 1-7/8 INCH ANCHOR LENGTH 2700 PSI (TENSION STRENGTH), 3250 PSI (SHEAR STRENGTH) LOAD RATING 3/8 INCH DRILL SIZE HEX NUT HEAD TYPE 3/8 INCH ANCHOR SIZE 1-5/8 INCH EMBED DEPTH HEAD DIAMETER 1/2 INCH APPLICATION PERMANENTLY ANCHORING HEAVY EQUIPMENT TO CONCRETE, BRICK, CINDER BLOCK, THIN WALL, SOLID CONCRETE PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 1-7/8 INCH ANCHOR LENGTH 2700 PSI (TENSION STRENGTH), 3250 PSI (SHEAR STRENGTH) LOAD RATING 3/8 INCH DRILL SIZE HEX NUT HEAD TYPE 3/8 INCH ANCHOR SIZE 1-5/8 INCH EMBED DEPTH HEAD DIAMETER 1/2 INCH APPLICATION PERMANENTLY ANCHORING HEAVY EQUIPMENT TO CONCRETE, BRICK, CINDER BLOCK, THIN WALL, SOLID CONCRETE PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 61617 - Minerallac Company
Hampshire, IL, USA
Anchor
61617
Anchor 61617
SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 1-7/8 INCH ANCHOR LENGTH 2700 PSI (TENSION STRENGTH), 3250 PSI (SHEAR STRENGTH) LOAD RATING 3/8 INCH DRILL SIZE HEX NUT HEAD TYPE 3/8 INCH ANCHOR SIZE 1-5/8 INCH EMBED DEPTH HEAD DIAMETER 1/2 INCH APPLICATION PERMANENTLY ANCHORING HEAVY EQUIPMENT TO CONCRETE, BRICK, CINDER BLOCK, THIN WALL, SOLID CONCRETE PACKAGING QUANTITY 50 PER BOX
  • SLEEVE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-7/8 INCH ANCHOR LENGTH
  • 2700 PSI (TENSION STRENGTH), 3250 PSI (SHEAR STRENGTH) LOAD RATING
  • 3/8 INCH DRILL SIZE
  • HEX NUT HEAD TYPE
  • 3/8 INCH ANCHOR SIZE
  • 1-5/8 INCH EMBED DEPTH
  • HEAD DIAMETER 1/2 INCH
  • APPLICATION PERMANENTLY ANCHORING HEAVY EQUIPMENT TO CONCRETE, BRICK, CINDER BLOCK, THIN WALL, SOLID CONCRETE
  • PACKAGING QUANTITY 50 PER BOX
Datasheet
Anchor - 61617 - Minerallac Company
Hampshire, IL, USA
Anchor
61617
Anchor 61617
SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 1-7/8 INCH ANCHOR LENGTH 2700 PSI (TENSION STRENGTH), 3250 PSI (SHEAR STRENGTH) LOAD RATING 3/8 INCH DRILL SIZE HEX NUT HEAD TYPE 3/8 INCH ANCHOR SIZE 1-5/8 INCH EMBED DEPTH HEAD DIAMETER 1/2 INCH APPLICATION PERMANENTLY ANCHORING HEAVY EQUIPMENT TO CONCRETE, BRICK, CINDER BLOCK, THIN WALL, SOLID CONCRETE PACKAGING QUANTITY 50 PER BOX
  • SLEEVE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-7/8 INCH ANCHOR LENGTH
  • 2700 PSI (TENSION STRENGTH), 3250 PSI (SHEAR STRENGTH) LOAD RATING
  • 3/8 INCH DRILL SIZE
  • HEX NUT HEAD TYPE
  • 3/8 INCH ANCHOR SIZE
  • 1-5/8 INCH EMBED DEPTH
  • HEAD DIAMETER 1/2 INCH
  • APPLICATION PERMANENTLY ANCHORING HEAVY EQUIPMENT TO CONCRETE, BRICK, CINDER BLOCK, THIN WALL, SOLID CONCRETE
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 61617
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Fully-threaded Bar - BJ830 - Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Swing Bolts - 29508 - Jergens, Inc.
Specs
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide
Other Size Specs 5/8-11
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details