Minerallac Company Anchor 60618

Description
LAG SCREW SHIELD TYPE ZINC MATERIAL 2 INCH ANCHOR LENGTH 5/8 INCH (SHORT) SCREW SIZE 7/8 INCH DRILL SIZE 2-1/2 INCH EMBED DEPTH APPLICATION MORTAR JOINT PACKAGING QUANTITY 25 PER BOX
Datasheet
Description
LAG SCREW SHIELD TYPE ZINC MATERIAL 2 INCH ANCHOR LENGTH 5/8 INCH (SHORT) SCREW SIZE 7/8 INCH DRILL SIZE 2-1/2 INCH EMBED DEPTH APPLICATION MORTAR JOINT PACKAGING QUANTITY 25 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 60618 - Minerallac Company
Hampshire, IL, USA
Anchor
60618
Anchor 60618
LAG SCREW SHIELD TYPE ZINC MATERIAL 2 INCH ANCHOR LENGTH 5/8 INCH (SHORT) SCREW SIZE 7/8 INCH DRILL SIZE 2-1/2 INCH EMBED DEPTH APPLICATION MORTAR JOINT PACKAGING QUANTITY 25 PER BOX
  • LAG SCREW SHIELD TYPE
  • ZINC MATERIAL
  • 2 INCH ANCHOR LENGTH
  • 5/8 INCH (SHORT) SCREW SIZE
  • 7/8 INCH DRILL SIZE
  • 2-1/2 INCH EMBED DEPTH
  • APPLICATION MORTAR JOINT
  • PACKAGING QUANTITY 25 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 60618
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
12 Point Flange Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Flange Bolt
Material Steel
Finish Plain
View Details
ptfe bolts and nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details