Minerallac Company Anchor 59440

Description
EXPANDER TYPE ENGINEERED PLASTIC MATERIAL 1 INCH ANCHOR LENGTH 10 TPI #8 SCREW SIZE 1/4 INCH DRILL SIZE 0.375 INCH ANCHOR SIZE 1 INCH EMBED DEPTH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
EXPANDER TYPE ENGINEERED PLASTIC MATERIAL 1 INCH ANCHOR LENGTH 10 TPI #8 SCREW SIZE 1/4 INCH DRILL SIZE 0.375 INCH ANCHOR SIZE 1 INCH EMBED DEPTH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 59440 - Minerallac Company
Hampshire, IL, USA
Anchor
59440
Anchor 59440
EXPANDER TYPE ENGINEERED PLASTIC MATERIAL 1 INCH ANCHOR LENGTH 10 TPI #8 SCREW SIZE 1/4 INCH DRILL SIZE 0.375 INCH ANCHOR SIZE 1 INCH EMBED DEPTH PACKAGING QUANTITY 100 PER BOX
  • EXPANDER TYPE
  • ENGINEERED PLASTIC MATERIAL
  • 1 INCH ANCHOR LENGTH
  • 10 TPI
  • #8 SCREW SIZE
  • 1/4 INCH DRILL SIZE
  • 0.375 INCH ANCHOR SIZE
  • 1 INCH EMBED DEPTH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 59440
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 6 mm - 121200600060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 8-32 x .375 Long - 21806 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Contact Bolt - BJ732 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel; Stainless Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20; M24
View Details