Minerallac Company Hex Bolt - Non Metric 55449

Description
FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 3 INCH 15/64 INCH HEAD HEIGHT 9/16 HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI QUENCHED AND TEMPERED PROCESS THREAD TYPE COARSE PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 3 INCH 15/64 INCH HEAD HEIGHT 9/16 HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI QUENCHED AND TEMPERED PROCESS THREAD TYPE COARSE PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 55449 - Minerallac Company
Hampshire, IL, USA
Hex Bolt - Non Metric
55449
Hex Bolt - Non Metric 55449
FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 3 INCH 15/64 INCH HEAD HEIGHT 9/16 HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI QUENCHED AND TEMPERED PROCESS THREAD TYPE COARSE PACKAGING QUANTITY 50 PER BOX
  • FULLY THREADED, CAP SCREW TYPE
  • GRADE 5 STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 INCH
  • 15/64 INCH HEAD HEIGHT
  • 9/16 HEAD WIDTH ACROSS FLAT
  • 3/8 INCH NOMINAL DIAMETER
  • 16 TPI
  • QUENCHED AND TEMPERED PROCESS
  • THREAD TYPE COARSE
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 55449
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

T-slot Bolt - BJ755 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type T-Head Bolt
Material Steel
Finish Black Oxide
View Details
Kwik-Strip® Stripper Bolts - 46605 - Jergens, Inc.
Specs
Material Steel; Alloy Steel
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details