Minerallac Company Anchor 59020

Description
HAMMER DRIVE, NAIL-IN, ZAMAC TYPE ZAMAC ZINC ALLOY, STEEL (NAIL) MATERIAL ZINC PLATED FINISH 1-1/4 INCH ANCHOR LENGTH 1300 LB (PULLOUT), 325 LB AT 4000 PSI FOR CONCRETE, 970 LB (SHEAR STRENGTH) LOAD RATING 1/4 INCH DRILL SIZE MUSHROOM HEAD TYPE 1/4 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH HEAD DIAMETER 9/16 INCH APPLICATION CONCRETE, BLOCK, BRICK OR STONE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
HAMMER DRIVE, NAIL-IN, ZAMAC TYPE ZAMAC ZINC ALLOY, STEEL (NAIL) MATERIAL ZINC PLATED FINISH 1-1/4 INCH ANCHOR LENGTH 1300 LB (PULLOUT), 325 LB AT 4000 PSI FOR CONCRETE, 970 LB (SHEAR STRENGTH) LOAD RATING 1/4 INCH DRILL SIZE MUSHROOM HEAD TYPE 1/4 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH HEAD DIAMETER 9/16 INCH APPLICATION CONCRETE, BLOCK, BRICK OR STONE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 59020 - Minerallac Company
Hampshire, IL, USA
Anchor
59020
Anchor 59020
HAMMER DRIVE, NAIL-IN, ZAMAC TYPE ZAMAC ZINC ALLOY, STEEL (NAIL) MATERIAL ZINC PLATED FINISH 1-1/4 INCH ANCHOR LENGTH 1300 LB (PULLOUT), 325 LB AT 4000 PSI FOR CONCRETE, 970 LB (SHEAR STRENGTH) LOAD RATING 1/4 INCH DRILL SIZE MUSHROOM HEAD TYPE 1/4 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH HEAD DIAMETER 9/16 INCH APPLICATION CONCRETE, BLOCK, BRICK OR STONE PACKAGING QUANTITY 100 PER BOX
  • HAMMER DRIVE, NAIL-IN, ZAMAC TYPE
  • ZAMAC ZINC ALLOY, STEEL (NAIL) MATERIAL
  • ZINC PLATED FINISH
  • 1-1/4 INCH ANCHOR LENGTH
  • 1300 LB (PULLOUT), 325 LB AT 4000 PSI FOR CONCRETE, 970 LB (SHEAR STRENGTH) LOAD RATING
  • 1/4 INCH DRILL SIZE
  • MUSHROOM HEAD TYPE
  • 1/4 INCH ANCHOR SIZE
  • 1-1/2 INCH EMBED DEPTH
  • HEAD DIAMETER 9/16 INCH
  • APPLICATION CONCRETE, BLOCK, BRICK OR STONE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 59020
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 5 mm - 121200500060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 8-32 x .750 Long - 21812 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7500 inch (19.05 mm)
View Details
2 suppliers
Fully-threaded Bar - BJ830 - Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel; Stainless Steel
Finish Black Oxide
View Details