Minerallac Company Concrete Anchor 60014

Description
ANCHOR LENGTH 3 INCH DRILL SIZE 3/8 INCH FINISH ZINC PLATED SCREW SIZE 3/16 INCH TYPE SLEEVE DRIVE TYPE COMBO PHILLIPS/SLOTTED APPLICATION CONCRETE WALL, DRYWALL, HOLLOW WALL, PANELING, PLASTER WALL THICKNESS 1-1/4 TO 1-3/4 INCH
Datasheet
Description
ANCHOR LENGTH 3 INCH DRILL SIZE 3/8 INCH FINISH ZINC PLATED SCREW SIZE 3/16 INCH TYPE SLEEVE DRIVE TYPE COMBO PHILLIPS/SLOTTED APPLICATION CONCRETE WALL, DRYWALL, HOLLOW WALL, PANELING, PLASTER WALL THICKNESS 1-1/4 TO 1-3/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Anchor - 60014 - Minerallac Company
Hampshire, IL, USA
Concrete Anchor
60014
Concrete Anchor 60014
ANCHOR LENGTH 3 INCH DRILL SIZE 3/8 INCH FINISH ZINC PLATED SCREW SIZE 3/16 INCH TYPE SLEEVE DRIVE TYPE COMBO PHILLIPS/SLOTTED APPLICATION CONCRETE WALL, DRYWALL, HOLLOW WALL, PANELING, PLASTER WALL THICKNESS 1-1/4 TO 1-3/4 INCH
  • ANCHOR LENGTH 3 INCH
  • DRILL SIZE 3/8 INCH
  • FINISH ZINC PLATED
  • SCREW SIZE 3/16 INCH
  • TYPE SLEEVE
  • DRIVE TYPE COMBO PHILLIPS/SLOTTED
  • APPLICATION CONCRETE WALL, DRYWALL, HOLLOW WALL, PANELING, PLASTER
  • WALL THICKNESS 1-1/4 TO 1-3/4 INCH
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 60014
Product Name Concrete Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Contact Bolt - BJ730 - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M4; M5; M6; M8; M10; M12; M16; M20
View Details
Swing Bolts - 29507 - Jergens, Inc.
Specs
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide
Other Size Specs 5/8-11
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details