Minerallac Company Anchor 59510

Description
EZ, SELF DRILLING TYPE DIE-CAST ZINC MATERIAL ZINC PLATED FINISH 1-5/8 INCH ANCHOR LENGTH 50 LB IN 1/2 INCH DRYWALL (TENSION STRENGTH HOLDING WEIGHT) LOAD RATING PHILLIPS, SLOTTED HEAD TYPE 1/2 INCH ANCHOR SIZE 1-5/8 INCH EMBED DEPTH EZ ANCORS[R] BRAND FIXTURE THICKNESS 3/4 INCH (MAXIMUM) APPLICATION DRYWALL, HORIZONTAL PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
EZ, SELF DRILLING TYPE DIE-CAST ZINC MATERIAL ZINC PLATED FINISH 1-5/8 INCH ANCHOR LENGTH 50 LB IN 1/2 INCH DRYWALL (TENSION STRENGTH HOLDING WEIGHT) LOAD RATING PHILLIPS, SLOTTED HEAD TYPE 1/2 INCH ANCHOR SIZE 1-5/8 INCH EMBED DEPTH EZ ANCORS[R] BRAND FIXTURE THICKNESS 3/4 INCH (MAXIMUM) APPLICATION DRYWALL, HORIZONTAL PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 59510 - Minerallac Company
Hampshire, IL, USA
Anchor
59510
Anchor 59510
EZ, SELF DRILLING TYPE DIE-CAST ZINC MATERIAL ZINC PLATED FINISH 1-5/8 INCH ANCHOR LENGTH 50 LB IN 1/2 INCH DRYWALL (TENSION STRENGTH HOLDING WEIGHT) LOAD RATING PHILLIPS, SLOTTED HEAD TYPE 1/2 INCH ANCHOR SIZE 1-5/8 INCH EMBED DEPTH EZ ANCORS[R] BRAND FIXTURE THICKNESS 3/4 INCH (MAXIMUM) APPLICATION DRYWALL, HORIZONTAL PACKAGING QUANTITY 100 PER BOX
  • EZ, SELF DRILLING TYPE
  • DIE-CAST ZINC MATERIAL
  • ZINC PLATED FINISH
  • 1-5/8 INCH ANCHOR LENGTH
  • 50 LB IN 1/2 INCH DRYWALL (TENSION STRENGTH HOLDING WEIGHT) LOAD RATING
  • PHILLIPS, SLOTTED HEAD TYPE
  • 1/2 INCH ANCHOR SIZE
  • 1-5/8 INCH EMBED DEPTH
  • EZ ANCORS[R] BRAND
  • FIXTURE THICKNESS 3/4 INCH (MAXIMUM)
  • APPLICATION DRYWALL, HORIZONTAL
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 59510
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Stud - BJ745 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel
Finish Black Oxide
View Details
Swing Bolts - 29513 - Jergens, Inc.
Specs
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide
Other Size Specs 1/2-13
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details