Minerallac Company Anchor 61166

Description
VERTICAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 1-1/4 INCH ANCHOR LENGTH 18 TPI 5/16 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 3/8 INCH HEAD COLOR SILVER APPLICATION INSTALLS VERTICALLY INTO THE BOTTOM OF STEEL STRUCTURES FOR HANGING THREADED ROD APPROVAL UL, FM PACKAGING QUANTITY 25 PER BOX/125 PER CASE DSTR 516 MODEL
Datasheet
Description
VERTICAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 1-1/4 INCH ANCHOR LENGTH 18 TPI 5/16 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 3/8 INCH HEAD COLOR SILVER APPLICATION INSTALLS VERTICALLY INTO THE BOTTOM OF STEEL STRUCTURES FOR HANGING THREADED ROD APPROVAL UL, FM PACKAGING QUANTITY 25 PER BOX/125 PER CASE DSTR 516 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 61166 - Minerallac Company
Hampshire, IL, USA
Anchor
61166
Anchor 61166
VERTICAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 1-1/4 INCH ANCHOR LENGTH 18 TPI 5/16 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 3/8 INCH HEAD COLOR SILVER APPLICATION INSTALLS VERTICALLY INTO THE BOTTOM OF STEEL STRUCTURES FOR HANGING THREADED ROD APPROVAL UL, FM PACKAGING QUANTITY 25 PER BOX/125 PER CASE DSTR 516 MODEL
  • VERTICAL THREADED ROD TYPE
  • STEEL MATERIAL
  • ELECTRO ZINC PLATED FINISH
  • 1-1/4 INCH ANCHOR LENGTH
  • 18 TPI
  • 5/16 INCH ANCHOR SIZE
  • SAMMYS[R] BRAND
  • ROD SIZE 3/8 INCH
  • HEAD COLOR SILVER
  • APPLICATION INSTALLS VERTICALLY INTO THE BOTTOM OF STEEL STRUCTURES FOR HANGING THREADED ROD
  • APPROVAL UL, FM
  • PACKAGING QUANTITY 25 PER BOX/125 PER CASE
  • DSTR 516 MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 61166
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Bolt - 4014A4/316L3610088 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ISO 4014
Length 3.94 inch (100 mm)
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details