Minerallac Company Datasheets for Splice Kits
Splice kits are used to establish a connection between two cables.
Splice Kits: Learn more
| Product Name | Notes |
|---|---|
| DIRECT BURIAL TYPE 18 AWG MIN. WIRE COMBINATION SIZE 1 AWG MAX. WIRE COMBINATION SIZE SPLICE CONNECTOR CONTENTS UL, CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 90 DEG... | |
| DIRECT BURIAL TYPE 18 AWG MIN. WIRE COMBINATION SIZE 250 KCMIL MAX. WIRE COMBINATION SIZE SPLICE CONNECTOR CONTENTS UL, CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 90 DEG... | |
| DIRECT BURIAL TYPE 8 AWG MIN. WIRE COMBINATION SIZE 4/0 AWG, 250 KCMIL MAX. WIRE COMBINATION SIZE UL, CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 90 DEG C... |