Minerallac Company Anchor 59012

Description
HAMMER DRIVE, NAIL-IN, ZAMAC TYPE ZINC ALLOY MATERIAL ZINC PLATED FINISH 3/4 INCH ANCHOR LENGTH 1300 LB (ULTIMATE PULLOUT) LOAD RATING MUSHROOM HEAD TYPE 1/4 INCH ANCHOR SIZE BIT SIZE 5/8 INCH APPLICATION DESIGNED FOR ATTACHING TERMINATION BAR TO SOLID CONCRETE, SOLID BRICK, BLOCK OR MASONRY WALL PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
HAMMER DRIVE, NAIL-IN, ZAMAC TYPE ZINC ALLOY MATERIAL ZINC PLATED FINISH 3/4 INCH ANCHOR LENGTH 1300 LB (ULTIMATE PULLOUT) LOAD RATING MUSHROOM HEAD TYPE 1/4 INCH ANCHOR SIZE BIT SIZE 5/8 INCH APPLICATION DESIGNED FOR ATTACHING TERMINATION BAR TO SOLID CONCRETE, SOLID BRICK, BLOCK OR MASONRY WALL PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 59012 - Minerallac Company
Hampshire, IL, USA
Anchor
59012
Anchor 59012
HAMMER DRIVE, NAIL-IN, ZAMAC TYPE ZINC ALLOY MATERIAL ZINC PLATED FINISH 3/4 INCH ANCHOR LENGTH 1300 LB (ULTIMATE PULLOUT) LOAD RATING MUSHROOM HEAD TYPE 1/4 INCH ANCHOR SIZE BIT SIZE 5/8 INCH APPLICATION DESIGNED FOR ATTACHING TERMINATION BAR TO SOLID CONCRETE, SOLID BRICK, BLOCK OR MASONRY WALL PACKAGING QUANTITY 100 PER BOX
  • HAMMER DRIVE, NAIL-IN, ZAMAC TYPE
  • ZINC ALLOY MATERIAL
  • ZINC PLATED FINISH
  • 3/4 INCH ANCHOR LENGTH
  • 1300 LB (ULTIMATE PULLOUT) LOAD RATING
  • MUSHROOM HEAD TYPE
  • 1/4 INCH ANCHOR SIZE
  • BIT SIZE 5/8 INCH
  • APPLICATION DESIGNED FOR ATTACHING TERMINATION BAR TO SOLID CONCRETE, SOLID BRICK, BLOCK OR MASONRY WALL
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 59012
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 8-32 x .375 Long - 21806 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Stud - BJ745 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel
Finish Black Oxide
View Details