Minerallac Company Anchor 60214

Description
LEAD MACHINE SCREW TYPE LEAD MATERIAL LEAD FINISH 5/16 INCH THREAD LENGTH 18 TPI 5/8 INCH DRILL SIZE 5/16 INCH ANCHOR SIZE 1 INCH EMBED DEPTH THREAD TYPE MACHINE INCLUDES SETTING TOOL APPLICATION CONCRETE, BRICK OR BLOCK PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
LEAD MACHINE SCREW TYPE LEAD MATERIAL LEAD FINISH 5/16 INCH THREAD LENGTH 18 TPI 5/8 INCH DRILL SIZE 5/16 INCH ANCHOR SIZE 1 INCH EMBED DEPTH THREAD TYPE MACHINE INCLUDES SETTING TOOL APPLICATION CONCRETE, BRICK OR BLOCK PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 60214 - Minerallac Company
Hampshire, IL, USA
Anchor
60214
Anchor 60214
LEAD MACHINE SCREW TYPE LEAD MATERIAL LEAD FINISH 5/16 INCH THREAD LENGTH 18 TPI 5/8 INCH DRILL SIZE 5/16 INCH ANCHOR SIZE 1 INCH EMBED DEPTH THREAD TYPE MACHINE INCLUDES SETTING TOOL APPLICATION CONCRETE, BRICK OR BLOCK PACKAGING QUANTITY 100 PER BOX
  • LEAD MACHINE SCREW TYPE
  • LEAD MATERIAL
  • LEAD FINISH
  • 5/16 INCH THREAD LENGTH
  • 18 TPI
  • 5/8 INCH DRILL SIZE
  • 5/16 INCH ANCHOR SIZE
  • 1 INCH EMBED DEPTH
  • THREAD TYPE MACHINE
  • INCLUDES SETTING TOOL
  • APPLICATION CONCRETE, BRICK OR BLOCK
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 60214
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Kwik-Strip® Stripper Bolts - 46613 - Jergens, Inc.
Specs
Material Steel; Alloy Steel
View Details
#3 Regular Flat Head Plow Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Plow Bolt
Material Steel
Finish Zinc Plated (optional feature); Plain
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Flange Sealing Bolts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Bolt Type Flange Bolt; Hexagon Bolt
Material Steel; Stainless Steel
Finish Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details