Minerallac Company Anchor 59616

Description
VERTICAL THREADED ROD, FIXTURE HANGING HARDWARE TYPE STEEL MATERIAL YELLOW DICHROMATIC FINISH 1-7/8 INCH ANCHOR LENGTH 16 TPI 3/8 INCH ANCHOR SIZE HANGERMATE[R] BRAND HEAD COLOR SILVER APPLICATION STEEL PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
VERTICAL THREADED ROD, FIXTURE HANGING HARDWARE TYPE STEEL MATERIAL YELLOW DICHROMATIC FINISH 1-7/8 INCH ANCHOR LENGTH 16 TPI 3/8 INCH ANCHOR SIZE HANGERMATE[R] BRAND HEAD COLOR SILVER APPLICATION STEEL PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 59616 - Minerallac Company
Hampshire, IL, USA
Anchor
59616
Anchor 59616
VERTICAL THREADED ROD, FIXTURE HANGING HARDWARE TYPE STEEL MATERIAL YELLOW DICHROMATIC FINISH 1-7/8 INCH ANCHOR LENGTH 16 TPI 3/8 INCH ANCHOR SIZE HANGERMATE[R] BRAND HEAD COLOR SILVER APPLICATION STEEL PACKAGING QUANTITY 50 PER BOX
  • VERTICAL THREADED ROD, FIXTURE HANGING HARDWARE TYPE
  • STEEL MATERIAL
  • YELLOW DICHROMATIC FINISH
  • 1-7/8 INCH ANCHOR LENGTH
  • 16 TPI
  • 3/8 INCH ANCHOR SIZE
  • HANGERMATE[R] BRAND
  • HEAD COLOR SILVER
  • APPLICATION STEEL
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 59616
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 6 mm - 121200600060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 10-32 x .750 Long - 21012 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7500 inch (19.05 mm)
View Details
2 suppliers
Eye Bolt - BJ761-N / BJ761-A - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20
View Details