Minerallac Company Anchor 60410

Description
DROP-IN TYPE STEEL MATERIAL ZINC PLATED FINISH 10 TPI 1 INCH DRILL SIZE 3/4 INCH ANCHOR SIZE 3-3/16 INCH EMBED DEPTH THREAD DEPTH 1-3/16 INCH INCLUDES SETTING TOOL APPLICATION STONE AND CONCRETE PACKAGING QUANTITY 25 PER BOX
Datasheet
Description
DROP-IN TYPE STEEL MATERIAL ZINC PLATED FINISH 10 TPI 1 INCH DRILL SIZE 3/4 INCH ANCHOR SIZE 3-3/16 INCH EMBED DEPTH THREAD DEPTH 1-3/16 INCH INCLUDES SETTING TOOL APPLICATION STONE AND CONCRETE PACKAGING QUANTITY 25 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 60410 - Minerallac Company
Hampshire, IL, USA
Anchor
60410
Anchor 60410
DROP-IN TYPE STEEL MATERIAL ZINC PLATED FINISH 10 TPI 1 INCH DRILL SIZE 3/4 INCH ANCHOR SIZE 3-3/16 INCH EMBED DEPTH THREAD DEPTH 1-3/16 INCH INCLUDES SETTING TOOL APPLICATION STONE AND CONCRETE PACKAGING QUANTITY 25 PER BOX
  • DROP-IN TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 10 TPI
  • 1 INCH DRILL SIZE
  • 3/4 INCH ANCHOR SIZE
  • 3-3/16 INCH EMBED DEPTH
  • THREAD DEPTH 1-3/16 INCH
  • INCLUDES SETTING TOOL
  • APPLICATION STONE AND CONCRETE
  • PACKAGING QUANTITY 25 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 60410
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Contact Bolt - BJ732 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel; Stainless Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20; M24
View Details
T-Bolts - 42707 - Jergens, Inc.
Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details