Minerallac Company Anchor 59613

Description
STEEL MATERIAL ELECTRO ZINC PLATED FINISH 2-3/4 INCH ANCHOR LENGTH 16 TPI 3/8 INCH ANCHOR SIZE HANGERMATE[R] BRAND HEAD COLOR SILVER APPLICATION METAL PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
STEEL MATERIAL ELECTRO ZINC PLATED FINISH 2-3/4 INCH ANCHOR LENGTH 16 TPI 3/8 INCH ANCHOR SIZE HANGERMATE[R] BRAND HEAD COLOR SILVER APPLICATION METAL PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 59613 - Minerallac Company
Hampshire, IL, USA
Anchor
59613
Anchor 59613
STEEL MATERIAL ELECTRO ZINC PLATED FINISH 2-3/4 INCH ANCHOR LENGTH 16 TPI 3/8 INCH ANCHOR SIZE HANGERMATE[R] BRAND HEAD COLOR SILVER APPLICATION METAL PACKAGING QUANTITY 50 PER BOX
  • STEEL MATERIAL
  • ELECTRO ZINC PLATED FINISH
  • 2-3/4 INCH ANCHOR LENGTH
  • 16 TPI
  • 3/8 INCH ANCHOR SIZE
  • HANGERMATE[R] BRAND
  • HEAD COLOR SILVER
  • APPLICATION METAL
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 59613
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 5 mm - 121200500060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 10-32 x .625 Long - 21010 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6250 inch (15.87 mm)
View Details
2 suppliers
Stud - BJ745 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel
Finish Black Oxide
View Details