Minerallac Company Concrete Anchor 59416

Description
DRILL SIZE 1/4 INCH HEAD TYPE FLANGE LOAD RATING 69 LB FOR 1/2 INCH DRYWALL SCREW SIZE #10-12 TYPE ALLIGATOR APPLICATION DRYWALL PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
DRILL SIZE 1/4 INCH HEAD TYPE FLANGE LOAD RATING 69 LB FOR 1/2 INCH DRYWALL SCREW SIZE #10-12 TYPE ALLIGATOR APPLICATION DRYWALL PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Anchor - 59416 - Minerallac Company
Hampshire, IL, USA
Concrete Anchor
59416
Concrete Anchor 59416
DRILL SIZE 1/4 INCH HEAD TYPE FLANGE LOAD RATING 69 LB FOR 1/2 INCH DRYWALL SCREW SIZE #10-12 TYPE ALLIGATOR APPLICATION DRYWALL PACKAGING QUANTITY 100 PER BOX
  • DRILL SIZE 1/4 INCH
  • HEAD TYPE FLANGE
  • LOAD RATING 69 LB FOR 1/2 INCH DRYWALL
  • SCREW SIZE #10-12
  • TYPE ALLIGATOR
  • APPLICATION DRYWALL
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 59416
Product Name Concrete Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
Hex Head Bolts / Hex Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Plated (optional feature); Zinc Chromate (optional feature); Plain
View Details
ptfe bolts and nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details