Minerallac Company Hex Bolt - Non Metric 55208

Description
FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER 18 TPI QUENCHED AND TEMPERED PROCESS THREAD TYPE COARSE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER 18 TPI QUENCHED AND TEMPERED PROCESS THREAD TYPE COARSE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 55208 - Minerallac Company
Hampshire, IL, USA
Hex Bolt - Non Metric
55208
Hex Bolt - Non Metric 55208
FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER 18 TPI QUENCHED AND TEMPERED PROCESS THREAD TYPE COARSE PACKAGING QUANTITY 100 PER BOX
  • FULLY THREADED, MACHINE BOLT TYPE
  • GRADE 2 STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1/2 INCH
  • 13/64 INCH HEAD HEIGHT
  • 1/2 INCH HEAD WIDTH ACROSS FLAT
  • 5/16 INCH NOMINAL DIAMETER
  • 18 TPI
  • QUENCHED AND TEMPERED PROCESS
  • THREAD TYPE COARSE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 55208
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 1/4-20 x .375 Long - 21906 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
T-slot Bolt - BJ755 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type T-Head Bolt
Material Steel
Finish Black Oxide
View Details