Minerallac Company Toggle Bolt - Non Metric 58549

Description
PHILLIPS, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 1/4 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 5/8 INCH DRILL SIZE THREAD TYPE COARSE APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
PHILLIPS, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 1/4 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 5/8 INCH DRILL SIZE THREAD TYPE COARSE APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Bolt - Non Metric - 58549 - Minerallac Company
Hampshire, IL, USA
Toggle Bolt - Non Metric
58549
Toggle Bolt - Non Metric 58549
PHILLIPS, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 1/4 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 5/8 INCH DRILL SIZE THREAD TYPE COARSE APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD PACKAGING QUANTITY 50 PER BOX
  • PHILLIPS, SLOTTED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 INCH
  • 1/4 INCH NOMINAL SIZE
  • MUSHROOM HEAD STYLE
  • 5/8 INCH DRILL SIZE
  • THREAD TYPE COARSE
  • APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 58549
Product Name Toggle Bolt - Non Metric
Bolt Type Toggle Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Bolt - 4014A4/316L16130109 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ISO 4014
Length 5.12 inch (130 mm)
View Details
Slotted Metric Pan Head Screw -Type SM  SEELSKREW® - M6 X 1 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Metric M6
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details