Minerallac Company Anchor 61197

Description
STEEL MATERIAL ELECTRO ZINC PLATED FINISH 16 TPI 5/8 INCH AF END-DRILLED HEAD TYPE 3/8 INCH ANCHOR SIZE SAMMYS[R] BRAND MAXIMUM PIPE SIZE 4 INCH STEEL GAUGE 12 AWG APPLICATION PURLIN APPROVAL FM PACKAGING QUANTITY 25 PER BOX/125 PER CASE XP 35 MODEL
Datasheet
Description
STEEL MATERIAL ELECTRO ZINC PLATED FINISH 16 TPI 5/8 INCH AF END-DRILLED HEAD TYPE 3/8 INCH ANCHOR SIZE SAMMYS[R] BRAND MAXIMUM PIPE SIZE 4 INCH STEEL GAUGE 12 AWG APPLICATION PURLIN APPROVAL FM PACKAGING QUANTITY 25 PER BOX/125 PER CASE XP 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 61197 - Minerallac Company
Hampshire, IL, USA
Anchor
61197
Anchor 61197
STEEL MATERIAL ELECTRO ZINC PLATED FINISH 16 TPI 5/8 INCH AF END-DRILLED HEAD TYPE 3/8 INCH ANCHOR SIZE SAMMYS[R] BRAND MAXIMUM PIPE SIZE 4 INCH STEEL GAUGE 12 AWG APPLICATION PURLIN APPROVAL FM PACKAGING QUANTITY 25 PER BOX/125 PER CASE XP 35 MODEL
  • STEEL MATERIAL
  • ELECTRO ZINC PLATED FINISH
  • 16 TPI
  • 5/8 INCH AF END-DRILLED HEAD TYPE
  • 3/8 INCH ANCHOR SIZE
  • SAMMYS[R] BRAND
  • MAXIMUM PIPE SIZE 4 INCH
  • STEEL GAUGE 12 AWG
  • APPLICATION PURLIN
  • APPROVAL FM
  • PACKAGING QUANTITY 25 PER BOX/125 PER CASE
  • XP 35 MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 61197
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Fully-threaded Bar - BJ830 - Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Swing Bolts - 29513 - Jergens, Inc.
Specs
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide
Other Size Specs 1/2-13
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details