Minerallac Company Anchor 59024

Description
HAMMER DRIVE, NAIL-IN, ZAMAC TYPE ZAMAC ZINC ALLOY, STEEL (NAIL) MATERIAL ZINC PLATED FINISH 1-1/2 INCH ANCHOR LENGTH 1300 LB (PULLOUT), 325 LB AT 4000 PSI FOR CONCRETE LOAD RATING 1/4 INCH DRILL SIZE MUSHROOM HEAD TYPE 1/4 INCH ANCHOR SIZE 1-3/4 INCH EMBED DEPTH HEAD DIAMETER 9/16 INCH APPLICATION CONCRETE, BLOCK, BRICK OR STONE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
HAMMER DRIVE, NAIL-IN, ZAMAC TYPE ZAMAC ZINC ALLOY, STEEL (NAIL) MATERIAL ZINC PLATED FINISH 1-1/2 INCH ANCHOR LENGTH 1300 LB (PULLOUT), 325 LB AT 4000 PSI FOR CONCRETE LOAD RATING 1/4 INCH DRILL SIZE MUSHROOM HEAD TYPE 1/4 INCH ANCHOR SIZE 1-3/4 INCH EMBED DEPTH HEAD DIAMETER 9/16 INCH APPLICATION CONCRETE, BLOCK, BRICK OR STONE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 59024 - Minerallac Company
Hampshire, IL, USA
Anchor
59024
Anchor 59024
HAMMER DRIVE, NAIL-IN, ZAMAC TYPE ZAMAC ZINC ALLOY, STEEL (NAIL) MATERIAL ZINC PLATED FINISH 1-1/2 INCH ANCHOR LENGTH 1300 LB (PULLOUT), 325 LB AT 4000 PSI FOR CONCRETE LOAD RATING 1/4 INCH DRILL SIZE MUSHROOM HEAD TYPE 1/4 INCH ANCHOR SIZE 1-3/4 INCH EMBED DEPTH HEAD DIAMETER 9/16 INCH APPLICATION CONCRETE, BLOCK, BRICK OR STONE PACKAGING QUANTITY 100 PER BOX
  • HAMMER DRIVE, NAIL-IN, ZAMAC TYPE
  • ZAMAC ZINC ALLOY, STEEL (NAIL) MATERIAL
  • ZINC PLATED FINISH
  • 1-1/2 INCH ANCHOR LENGTH
  • 1300 LB (PULLOUT), 325 LB AT 4000 PSI FOR CONCRETE LOAD RATING
  • 1/4 INCH DRILL SIZE
  • MUSHROOM HEAD TYPE
  • 1/4 INCH ANCHOR SIZE
  • 1-3/4 INCH EMBED DEPTH
  • HEAD DIAMETER 9/16 INCH
  • APPLICATION CONCRETE, BLOCK, BRICK OR STONE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 59024
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

T-Bolts - 43003 - Jergens, Inc.
Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Bolt - 4014A4/316L1020088 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ISO 4014
Length 7.87 inch (200 mm)
View Details