Minerallac Company Stove Bolt - Non Metric 25732

Description
SLOTTED, PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 2.247 INCH OVERALL LENGTH 16 TPI 3/8 INCH NOMINAL SIZE ROUND HEAD STYLE HEX NUT TYPE THREAD TYPE COARSE HEAD WIDTH 0.689 INCH HEAD HEIGHT 0.247 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SLOTTED, PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 2.247 INCH OVERALL LENGTH 16 TPI 3/8 INCH NOMINAL SIZE ROUND HEAD STYLE HEX NUT TYPE THREAD TYPE COARSE HEAD WIDTH 0.689 INCH HEAD HEIGHT 0.247 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stove Bolt - Non Metric - 25732 - Minerallac Company
Hampshire, IL, USA
Stove Bolt - Non Metric
25732
Stove Bolt - Non Metric 25732
SLOTTED, PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 2.247 INCH OVERALL LENGTH 16 TPI 3/8 INCH NOMINAL SIZE ROUND HEAD STYLE HEX NUT TYPE THREAD TYPE COARSE HEAD WIDTH 0.689 INCH HEAD HEIGHT 0.247 INCH PACKAGING QUANTITY 100 PER BOX
  • SLOTTED, PHILLIPS TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2 INCH
  • 2.247 INCH OVERALL LENGTH
  • 16 TPI
  • 3/8 INCH NOMINAL SIZE
  • ROUND HEAD STYLE
  • HEX NUT TYPE
  • THREAD TYPE COARSE
  • HEAD WIDTH 0.689 INCH
  • HEAD HEIGHT 0.247 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet
Stove Bolt - Non Metric - 25732 - Minerallac Company
Hampshire, IL, USA
Stove Bolt - Non Metric
25732
Stove Bolt - Non Metric 25732
SLOTTED, PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 2.247 INCH OVERALL LENGTH 16 TPI 3/8 INCH NOMINAL SIZE ROUND HEAD STYLE HEX NUT TYPE THREAD TYPE COARSE HEAD WIDTH 0.689 INCH HEAD HEIGHT 0.247 INCH PACKAGING QUANTITY 100 PER BOX
  • SLOTTED, PHILLIPS TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2 INCH
  • 2.247 INCH OVERALL LENGTH
  • 16 TPI
  • 3/8 INCH NOMINAL SIZE
  • ROUND HEAD STYLE
  • HEX NUT TYPE
  • THREAD TYPE COARSE
  • HEAD WIDTH 0.689 INCH
  • HEAD HEIGHT 0.247 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 25732
Product Name Stove Bolt - Non Metric
Bolt Type Stove Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS M3 x 10mm Long - 25031 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers
T-slot Bolt - BJ755 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type T-Head Bolt
Material Steel
Finish Black Oxide
View Details