Minerallac Company Anchor 59520

Description
EZ, TOGGLE TYPE ZINC MATERIAL 2.5 INCH ANCHOR LENGTH 9/16 INCH ANCHOR SIZE EZ TOGGLE[TM] BRAND BOLT SIZE 2 INCH PHILLIPS DRIVE APPLICATION OVERHEAD PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
EZ, TOGGLE TYPE ZINC MATERIAL 2.5 INCH ANCHOR LENGTH 9/16 INCH ANCHOR SIZE EZ TOGGLE[TM] BRAND BOLT SIZE 2 INCH PHILLIPS DRIVE APPLICATION OVERHEAD PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 59520 - Minerallac Company
Hampshire, IL, USA
Anchor
59520
Anchor 59520
EZ, TOGGLE TYPE ZINC MATERIAL 2.5 INCH ANCHOR LENGTH 9/16 INCH ANCHOR SIZE EZ TOGGLE[TM] BRAND BOLT SIZE 2 INCH PHILLIPS DRIVE APPLICATION OVERHEAD PACKAGING QUANTITY 50 PER BOX
  • EZ, TOGGLE TYPE
  • ZINC MATERIAL
  • 2.5 INCH ANCHOR LENGTH
  • 9/16 INCH ANCHOR SIZE
  • EZ TOGGLE[TM] BRAND
  • BOLT SIZE 2 INCH PHILLIPS DRIVE
  • APPLICATION OVERHEAD
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 59520
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Plain
Fastener Standards ASME/ANSI; ANSI B18.3
View Details
ptfe bolts and nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details