Minerallac Company Anchor 59522

Description
EZ, SELF DRILLING TYPE NYLON MATERIAL WHITE FINISH 1.313 INCH ANCHOR LENGTH 25 LB (HOLDING WEIGHT) LOAD RATING 3/8 INCH ANCHOR SIZE EZ ANCORS[R] BRAND APPLICATION OVERHEAD PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
EZ, SELF DRILLING TYPE NYLON MATERIAL WHITE FINISH 1.313 INCH ANCHOR LENGTH 25 LB (HOLDING WEIGHT) LOAD RATING 3/8 INCH ANCHOR SIZE EZ ANCORS[R] BRAND APPLICATION OVERHEAD PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 59522 - Minerallac Company
Hampshire, IL, USA
Anchor
59522
Anchor 59522
EZ, SELF DRILLING TYPE NYLON MATERIAL WHITE FINISH 1.313 INCH ANCHOR LENGTH 25 LB (HOLDING WEIGHT) LOAD RATING 3/8 INCH ANCHOR SIZE EZ ANCORS[R] BRAND APPLICATION OVERHEAD PACKAGING QUANTITY 100 PER BOX
  • EZ, SELF DRILLING TYPE
  • NYLON MATERIAL
  • WHITE FINISH
  • 1.313 INCH ANCHOR LENGTH
  • 25 LB (HOLDING WEIGHT) LOAD RATING
  • 3/8 INCH ANCHOR SIZE
  • EZ ANCORS[R] BRAND
  • APPLICATION OVERHEAD
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 59522
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details
Titanium SHCS 8-32 x 1.25 Long - 21820 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.25 inch (31.75 mm)
View Details
2 suppliers
Eye Bolt - BJ761-N / BJ761-A - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20
View Details