Minerallac Company Anchor 58900

Description
HOLLOW WALL, TOGGLE TYPE STEEL MATERIAL ZINC PLATED FINISH 16 TPI 3/8 INCH SCREW SIZE 3/4 INCH DRILL SIZE TOGGLER[R], SNAPTOGGLE[R] BRAND APPLICATION GYPSUM BOARD, DRYWALL WITH A STEEL STUD, CONCRETE BLOCK, TILE OVER DRYWALL PACKAGING QUANTITY 25 PER BOX BC MODEL
Datasheet
Description
HOLLOW WALL, TOGGLE TYPE STEEL MATERIAL ZINC PLATED FINISH 16 TPI 3/8 INCH SCREW SIZE 3/4 INCH DRILL SIZE TOGGLER[R], SNAPTOGGLE[R] BRAND APPLICATION GYPSUM BOARD, DRYWALL WITH A STEEL STUD, CONCRETE BLOCK, TILE OVER DRYWALL PACKAGING QUANTITY 25 PER BOX BC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 58900 - Minerallac Company
Hampshire, IL, USA
Anchor
58900
Anchor 58900
HOLLOW WALL, TOGGLE TYPE STEEL MATERIAL ZINC PLATED FINISH 16 TPI 3/8 INCH SCREW SIZE 3/4 INCH DRILL SIZE TOGGLER[R], SNAPTOGGLE[R] BRAND APPLICATION GYPSUM BOARD, DRYWALL WITH A STEEL STUD, CONCRETE BLOCK, TILE OVER DRYWALL PACKAGING QUANTITY 25 PER BOX BC MODEL
  • HOLLOW WALL, TOGGLE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 16 TPI
  • 3/8 INCH SCREW SIZE
  • 3/4 INCH DRILL SIZE
  • TOGGLER[R], SNAPTOGGLE[R] BRAND
  • APPLICATION GYPSUM BOARD, DRYWALL WITH A STEEL STUD, CONCRETE BLOCK, TILE OVER DRYWALL
  • PACKAGING QUANTITY 25 PER BOX
  • BC MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 58900
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

T-slot Bolt - BJ755 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type T-Head Bolt
Material Steel
Finish Black Oxide
View Details
T-Slot Bolts - 44307 - Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details