Minerallac Company Anchor 60020

Description
SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 3-1/2 INCH ANCHOR LENGTH 1/4 INCH SCREW SIZE 1/2 INCH DRILL SIZE COMBO PHILLIPS/SLOTTED HEAD TYPE WALL THICKNESS 1/8 TO 1/2 INCH HEX LENGTH EXTRA LONG APPLICATION DRYWALL, HOLLOW WALL, SHEETROCK, PLASTER, PANELING PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 3-1/2 INCH ANCHOR LENGTH 1/4 INCH SCREW SIZE 1/2 INCH DRILL SIZE COMBO PHILLIPS/SLOTTED HEAD TYPE WALL THICKNESS 1/8 TO 1/2 INCH HEX LENGTH EXTRA LONG APPLICATION DRYWALL, HOLLOW WALL, SHEETROCK, PLASTER, PANELING PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 60020 - Minerallac Company
Hampshire, IL, USA
Anchor
60020
Anchor 60020
SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 3-1/2 INCH ANCHOR LENGTH 1/4 INCH SCREW SIZE 1/2 INCH DRILL SIZE COMBO PHILLIPS/SLOTTED HEAD TYPE WALL THICKNESS 1/8 TO 1/2 INCH HEX LENGTH EXTRA LONG APPLICATION DRYWALL, HOLLOW WALL, SHEETROCK, PLASTER, PANELING PACKAGING QUANTITY 50 PER BOX
  • SLEEVE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3-1/2 INCH ANCHOR LENGTH
  • 1/4 INCH SCREW SIZE
  • 1/2 INCH DRILL SIZE
  • COMBO PHILLIPS/SLOTTED HEAD TYPE
  • WALL THICKNESS 1/8 TO 1/2 INCH
  • HEX LENGTH EXTRA LONG
  • APPLICATION DRYWALL, HOLLOW WALL, SHEETROCK, PLASTER, PANELING
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 60020
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
Clipped Head Plow Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Plow Bolt
Material Steel
Finish Plain
View Details
ptfe bolts and nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details