Minerallac Company Anchor 61172

Description
VERTICAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 2 INCH ANCHOR LENGTH 14 TPI 1/4 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 3/8 INCH HEAD COLOR SILVER APPLICATION INSTALLS VERTICALLY INTO THE BOTTOM OF STEEL STRUCTURES FOR HANGING THREADED ROD PACKAGING QUANTITY 25 PER BOX/125 PER CASE DST 20 MODEL
Datasheet
Description
VERTICAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 2 INCH ANCHOR LENGTH 14 TPI 1/4 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 3/8 INCH HEAD COLOR SILVER APPLICATION INSTALLS VERTICALLY INTO THE BOTTOM OF STEEL STRUCTURES FOR HANGING THREADED ROD PACKAGING QUANTITY 25 PER BOX/125 PER CASE DST 20 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 61172 - Minerallac Company
Hampshire, IL, USA
Anchor
61172
Anchor 61172
VERTICAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 2 INCH ANCHOR LENGTH 14 TPI 1/4 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 3/8 INCH HEAD COLOR SILVER APPLICATION INSTALLS VERTICALLY INTO THE BOTTOM OF STEEL STRUCTURES FOR HANGING THREADED ROD PACKAGING QUANTITY 25 PER BOX/125 PER CASE DST 20 MODEL
  • VERTICAL THREADED ROD TYPE
  • STEEL MATERIAL
  • ELECTRO ZINC PLATED FINISH
  • 2 INCH ANCHOR LENGTH
  • 14 TPI
  • 1/4 INCH ANCHOR SIZE
  • SAMMYS[R] BRAND
  • ROD SIZE 3/8 INCH
  • HEAD COLOR SILVER
  • APPLICATION INSTALLS VERTICALLY INTO THE BOTTOM OF STEEL STRUCTURES FOR HANGING THREADED ROD
  • PACKAGING QUANTITY 25 PER BOX/125 PER CASE
  • DST 20 MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 61172
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Kwik-Strip® Stripper Bolts - 46610 - Jergens, Inc.
Specs
Material Steel; Alloy Steel
View Details
Metric Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Zinc Chromate (optional feature); Plain
Fastener Standards ASME/ANSI; ANSI B18.3.1M
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Head Sealing Bolts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Bolt Type Hexagon Bolt
Material Steel; Stainless Steel
Finish Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details