55507 -- HEX BOLT - NON METRIC
Minerallac Company
Hex Bolt - Non Metric
55507
Description
STEEL MATERIAL
ZINC PLATED FINISH
1 INCH
1/2 INCH NOMINAL DIAMETER
13 TPI
Description
STEEL MATERIAL
ZINC PLATED FINISH
1 INCH
1/2 INCH NOMINAL DIAMETER
13 TPI
Datasheet
Suppliers
Hex Bolt - Non Metric
55507
STEEL MATERIAL
ZINC PLATED FINISH
1 INCH
1/2 INCH NOMINAL DIAMETER
13 TPI
- STEEL MATERIAL
- ZINC PLATED FINISH
- 1 INCH
- 1/2 INCH NOMINAL DIAMETER
- 13 TPI
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
55507 |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel; Stainless Steel; Steel
Finish
Black Oxide; Black Oxide
Other Size Specs
5/8-11
View Details
National Bolt & Nut Corporation
Bolt Type
Hexagon Bolt
Material
Steel
Finish
Zinc Plated (optional feature); Plain
View Details
ZAGO Manufacturing Company, Inc.
Bolt Type
Flange Bolt; Hexagon Bolt
Material
Steel; Stainless Steel
Finish
Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details