Minerallac Company Datasheets for Hand Clamps
Hand clamps are temporary fixturing components used to hold and position work for assembly, forming, welding, inspection and machining applications.
Hand Clamps: Learn more
| Product Name | Notes |
|---|---|
| 2-PIECE TYPE ZINC PLATED FINISH 1.25 INCH ASTM A366, A575, A576 APPLICABLE STANDARD 0.06 INCH THICKNESS CHANNEL MOUNTING TYPE 1/2 INCH PIPE SIZE HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL... | |
| 2-PIECE TYPE ZINC PLATED FINISH 1.25 INCH ASTM A366, A575, A576 APPLICABLE STANDARD 0.075 INCH THICKNESS CHANNEL MOUNTING TYPE 1 INCH PIPE SIZE HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL... | |
| 2-PIECE TYPE ZINC PLATED FINISH 1.25 INCH ASTM A366, A575, A576 APPLICABLE STANDARD 0.075 INCH THICKNESS CHANNEL MOUNTING TYPE 1-1/4 INCH PIPE SIZE HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL... | |
| 2-PIECE TYPE ZINC PLATED FINISH 1.25 INCH ASTM A366, A575, A576 APPLICABLE STANDARD 0.075 INCH THICKNESS CHANNEL MOUNTING TYPE 3/4 INCH PIPE SIZE HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL... | |
| 2-PIECE TYPE ZINC PLATED FINISH 1.25 INCH ASTM A366, A575, A576 APPLICABLE STANDARD 0.105 INCH THICKNESS CHANNEL MOUNTING TYPE 2 INCH PIPE SIZE HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL... | |
| 2-PIECE TYPE ZINC PLATED FINISH 1.25 INCH ASTM A366, A575, A576 APPLICABLE STANDARD 0.105 INCH THICKNESS CHANNEL MOUNTING TYPE 3 INCH PIPE SIZE HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL... | |
| 2-PIECE TYPE ZINC PLATED FINISH 1.25 INCH ASTM A366, A575, A576 APPLICABLE STANDARD 0.134 INCH THICKNESS CHANNEL MOUNTING TYPE 3-1/2 INCH PIPE SIZE HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL... | |
| 2-PIECE TYPE ZINC PLATED FINISH 1.25 INCH ASTM A366, A575, A576 APPLICABLE STANDARD 0.134 INCH THICKNESS CHANNEL MOUNTING TYPE 4 INCH PIPE SIZE HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL... | |
| MALLEABLE IRON MATERIAL ZINC PLATED FINISH 3/4 INCH MAX. JAW CAPACITY CONDUIT HANGER, BRIDLE RING, DROP ROD APPLICATION HARDENED PROCESS 275 LB LOAD CAPACITY 1/4 INCH-20 TPI SCREW SIZE SET... | |
| MALLEABLE IRON MATERIAL ZINC PLATED FINISH 3/4 INCH MAX. JAW CAPACITY CONDUIT HANGER, BRIDLE RING, DROP ROD APPLICATION HARDENED PROCESS 525 LB LOAD CAPACITY 3/8 INCH-16 TPI SCREW SIZE SET... | |
| MALLEABLE IRON MATERIAL ZINC PLATED FINISH 3/4 INCH MAX. JAW CAPACITY CONDUIT HANGER, BRIDLE RING, DROP ROD APPLICATION HARDENED PROCESS 750 LB LOAD CAPACITY 1/2 INCH-13 TPI SCREW SIZE SET... | |
| MALLEABLE IRON MATERIAL ZINC PLATED FINISH 5/8 INCH MAX. JAW CAPACITY CONDUIT HANGER, BRIDLE RING, DROP ROD APPLICATION HARDENED PROCESS 275 LB LOAD CAPACITY 5/16 INCH-18 TPI X 1-1/4 INCH... | |
| MALLEABLE IRON MATERIAL ZINC PLATED FINISH 7/8 INCH MAX. JAW CAPACITY CONDUIT HANGER, BRIDLE RING, DROP ROD APPLICATION HARDENED PROCESS 900 LB LOAD CAPACITY 5/8 INCH-11 TPI SCREW SIZE SET... | |
| SPRING STEEL MATERIAL 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY .125 MIN. JAW CAPACITY - DECIMAL .25 MAX. JAW CAPACITY - DECIMAL 1/8 MIN. JAW CAPACITY -... | |
| SPRING STEEL MATERIAL 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY .3125 MIN. JAW CAPACITY - DECIMAL .5 MAX. JAW CAPACITY - DECIMAL 5/16 MIN. JAW CAPACITY -... | |
| SPRING STEEL MATERIAL 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY ELECTRICAL INSTALLATION APPLICATION 15 LB LOAD CAPACITY CLAMP USED ON 3/4 INCH EMT, 1/2 INCH RIGID/IMC CONDUIT... | |
| SPRING STEEL MATERIAL 9/16 INCH MIN. JAW CAPACITY 3/4 INCH MAX. JAW CAPACITY .5625 MIN. JAW CAPACITY - DECIMAL .75 MAX. JAW CAPACITY - DECIMAL 9/16 MIN. JAW CAPACITY -... | |
| SPRING STEEL MATERIAL BLACK PHOSPHATE FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY SUSPENDS CONDUIT FROM THE SIDE OF BEAM APPLICATION 25 LB LOAD CAPACITY PIPE SIZE... | |
| SPRING STEEL MATERIAL ZINC PHOSPHATE AND OIL FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY TO SUSPEND BOXES, FIXTURES AND BRIDLE RINGS TO BEAM FLANGES APPLICATION 75... | |
| SPRING STEEL MATERIAL ZINC PHOSPHATE AND OIL FINISH 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY TO SUSPEND BOXES, FIXTURES AND BRIDLE RINGS TO BEAM FLANGES APPLICATION 75... | |
| SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY ELECTRICAL CONDUIT APPLICATION 15 LB LOAD CAPACITY OVERALL DIMENSION 1.32 INCH W X 1.13... | |
| SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY ELECTRICAL CONDUIT APPLICATION 15 LB LOAD CAPACITY OVERALL DIMENSION 1.32 INCH W X 1.14... | |
| SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY ELECTRICAL CONDUIT APPLICATION 25 LB LOAD CAPACITY COLOR BLACK CLAMP USED ON 1-1/2 INCH... | |
| SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY ELECTRICAL CONDUIT APPLICATION 25 LB LOAD CAPACITY COLOR BLACK CLAMP USED ON 1-1/4 INCH... | |
| SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY ELECTRICAL CONDUIT APPLICATION 25 LB LOAD CAPACITY COLOR BLACK CLAMP USED ON 2 INCH... | |
| SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY ELECTRICAL CONDUIT APPLICATION 25 LB LOAD CAPACITY OVERALL DIMENSION 1.32 INCH W X 3.08... | |
| SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY ELECTRICAL CONDUIT APPLICATION 25 LB LOAD CAPACITY OVERALL DIMENSION 1.74 INCH W X 1.16... | |
| SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY FLANGE CLAMP APPLICATION 200 LB LOAD CAPACITY 1/4 INCH SCREW SIZE APPROVAL UL OVERALL... | |
| SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY ELECTRICAL CONDUIT APPLICATION 25 LB LOAD CAPACITY COLOR BLACK CLAMP USED ON 1 INCH... | |
| SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY ELECTRICAL CONDUIT APPLICATION 25 LB LOAD CAPACITY COLOR BLACK CLAMP USED ON 1/2 INCH... | |
| SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY FLANGE CLAMP APPLICATION 200 LB LOAD CAPACITY 1/4 INCH SCREW SIZE APPROVAL UL OVERALL... | |
| SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 9/16 INCH MIN. JAW CAPACITY 3/4 INCH MAX. JAW CAPACITY ELECTRICAL CONDUIT APPLICATION 25 LB LOAD CAPACITY COLOR BLACK CLAMP USED ON 1/2 INCH,... | |
| SPRING STEEL MATERIAL ZINC PLATED FINISH 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY TO SUSPEND BOXES, FIXTURES AND BRIDLE RINGS TO BEAM FLANGES APPLICATION 75 LB LOAD... | |
| SPRING STEEL MATERIAL ZINC PLATED FINISH 9/16 INCH MIN. JAW CAPACITY 3/4 INCH MAX. JAW CAPACITY TO SUSPEND BOXES, FIXTURES AND BRIDLE RINGS TO BEAM FLANGES APPLICATION 75 LB LOAD... | |
| STAINLESS STEEL MATERIAL STAINLESS FINISH 3/4 INCH MAX. JAW CAPACITY THREADED ROD, BRIDAL RINGS, CONDUIT HANGER APPLICATION HARDENED PROCESS 200 LB LOAD CAPACITY 5/16 INCH-18 TPI X 1-3/8 INCH L... | |
| STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH MAX. JAW CAPACITY THREADED ROD, BRIDAL RINGS, CONDUIT HANGER APPLICATION HARDENED PROCESS 75 LB LOAD CAPACITY 1/4 INCH-20 TPI X 1 INCH L... | |
| STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH MAX. JAW CAPACITY THREADED ROD, BRIDAL RINGS, CONDUIT HANGER APPLICATION HARDENED PROCESS 200 LB LOAD CAPACITY 5/16 INCH-18 TPI X 1-3/8 INCH L... | |
| UNIVERSAL TYPE STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH MAX. JAW CAPACITY CONDUIT HANGERS #0 TO #5, BRIDLE RINGS AND THREADED ROD APPLICATION HARDENED PROCESS 75 LB LOAD CAPACITY 1/4... | |
| UNIVERSAL TYPE STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH MAX. JAW CAPACITY CONDUIT HANGERS #0 TO #5, BRIDLE RINGS AND THREADED ROD APPLICATION HARDENED PROCESS 200 LB LOAD CAPACITY 5/16... | |
| WIDE THROAT TYPE SPRING STEEL MATERIAL ZINC PHOSPHATE FINISH UPTO 1/2 INCH MAX. JAW CAPACITY TO HANG CONDUIT, CABLE FROM A BUILDINGS STRUCTURAL SUPPORT APPLICATION 100 LB LOAD CAPACITY HEAD... |