Kimray, Inc. Pressure Relief Valve EUA3

Description
LOW PRESSURE CONTROL VALVE, NON-BALANCED, DOUBLE ACTING, 1 IN, FEMALE NPT, 0.5 IN MODIFIED EP TRIM, VALVE FAIL POSITION CLOSED, FACE-TO-FACE LENGTH: 4.38 IN. FREE 2 YEAR RADWELL WARRANTY
Description
LOW PRESSURE CONTROL VALVE, NON-BALANCED, DOUBLE ACTING, 1 IN, FEMALE NPT, 0.5 IN MODIFIED EP TRIM, VALVE FAIL POSITION CLOSED, FACE-TO-FACE LENGTH: 4.38 IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pressure Relief Valve - 120172184 - Radwell International
Willingboro, NJ, United States
Pressure Relief Valve
120172184
Pressure Relief Valve 120172184
LOW PRESSURE CONTROL VALVE, NON-BALANCED, DOUBLE ACTING, 1 IN, FEMALE NPT, 0.5 IN MODIFIED EP TRIM, VALVE FAIL POSITION CLOSED, FACE-TO-FACE LENGTH: 4.38 IN. FREE 2 YEAR RADWELL WARRANTY

LOW PRESSURE CONTROL VALVE, NON-BALANCED, DOUBLE ACTING, 1 IN, FEMALE NPT, 0.5 IN MODIFIED EP TRIM, VALVE FAIL POSITION CLOSED, FACE-TO-FACE LENGTH: 4.38 IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 120172184
Product Name Pressure Relief Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
6.5mm FLEXISOL - 15-211P1009H1+1126010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Basic valve - CPE18-P1-3GL-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details