MAC Valves, Inc. USA Solenoid Valve FC92B-AA

Description
SOLENOID SINGLE BASE FLOW CONTROL, SINGLE OPERATOR, SANDWICH FLOW CONTROL. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID SINGLE BASE FLOW CONTROL, SINGLE OPERATOR, SANDWICH FLOW CONTROL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 34549505 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
34549505
Solenoid Valve 34549505
SOLENOID SINGLE BASE FLOW CONTROL, SINGLE OPERATOR, SANDWICH FLOW CONTROL. FREE 2 YEAR RADWELL WARRANTY

SOLENOID SINGLE BASE FLOW CONTROL, SINGLE OPERATOR, SANDWICH FLOW CONTROL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 34549505
Product Name Solenoid Valve
Valve Type Control Valve; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
8mm CHIPSOL - 14-321CA060HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.60 mm)
View Details
Air solenoid valve - CPE24-M2H-5/3BS-QS-12 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details